Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.54
|
251
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.66
|
172
in stock
|
Buy Now | |
Distrelec
from US$19.48
|
78
in stock
|
Buy Now | |
Newark Electronics
from US$17.17
|
-
|
Buy Now | |
Avnet America
from US$5.24
|
-
|
Buy Now | |
RS Americas
from US$9.86
|
-
|
Buy Now | |
element14
from US$14.60
|
-
|
Buy Now | |
Boersig
from US$10.82
|
-
|
Buy Now | |
Farnell
from US$16.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Silver |
---|---|
Cable Connector Orientation | Straight |
Body Material | Brass |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Plating Material | Silver |
Ferrule Material | Annealed Copper |
Ferrule Plating Material | Silver |
RF Connector Contact Configuration | Captivated Contacts |
RF Connector Center Contact Material | Brass |
Crimp Type | Hex |
RF Connector Mated Outer Diameter (Approximate) | 19.05mm, .75in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
Detent | Without |
Mating Retention Type | Threaded |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 11GHz |
Gasket Material | Silicone Rubber |
Coupling Nut Base Material | Brass |
Dielectric Material | PTFE |
Grade | Commercial |
Packaging Quantity | 50 |
実装方法 | Bag |
Packaging Method | Bag |
RF Connector Style | Plug |
Sealable | Yes |
RF Interface | N Type |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Connector Seal Type | Gasket |
Termination Method to Wire & Cable | Crimp |
Cable Type | Raychem 5021D1831, RG 58C, URM 43, Raychem EPD 71169Q, Raychem 5021M1631, Raychem 5021D1331, RG 141A, URM 76 |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
N Series RF coax 50 Ohm crimp plug,RG-58 | RS |
Plug | Transfer Multisort Elektronik |
TE Connectivity Cable connector, N straight, N-Type, Brass, Plug, Straight, 50Ohm, Crimp Terminal | Distrelec |
Rf/Coax Connector, N Plug, Straight, 50 Ohm, Crimp | Newark Electronics |
Conn Type N PL 0Hz to 11GHz 50Ohm Crimp ST Cable Mount Silver Individual | Avnet America |
50Ohms Straight Cable Mount N Conn, Plug, Crimp Term,0 to 11GHz, RG141 A/U, RG58 C/U | TE Connectivity 1-1337416-0 | RS Americas |
RF COAXIAL, N, STRAIGHT PLUG, 50OHM | element14 |
N Str Plg Hex 50Ohm Silver Pltd RG58C/U | Boersig |
Where can I find additional details, specifications and documents for a 1-1337416-0?
Additional datasheets, footprints and schematics for 1-1337416-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337416-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337416-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337416-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337416-0 fall under?
The 1-1337416-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337416-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337416-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337416-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337416-0 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1-1337416-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337416-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337416-0?
You can fill out our help required form which you can use to request a quote for 1-1337416-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.