Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1462726 |
Prices starting from US$5.71
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.62
|
1,460
in stock
|
Buy Now | |
Rapid Electronics
from US$6.43
|
1,845
in stock
|
Buy Now | |
Chip One Stop
from US$5.71
|
1,845
in stock
|
Buy Now | |
Farnell
from US$8.96
|
1,505
in stock
|
Buy Now | |
TE Store
from US$8.28
|
647
in stock
|
Buy Now | |
Heilind Electronics
from US$7.62
|
123
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.62
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$7.30
|
-
|
Buy Now | |
Avnet America
from US$6.02
|
-
|
Buy Now | |
RS Americas
from US$10.66
|
-
|
Buy Now | |
Boersig
from US$6.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Body Insulation | Without |
Body Material | Polyester, PBT |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Thickness | 30µin |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
Mounting Post Length | 3.48mm, .137in |
Height Above PC Board | .625in, 15.88mm |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
PCB Tail Length | .162in, 4.11mm |
Impedance | 75Ω |
Housing Color | Natural |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Bayonet |
PCB Mount Retention | With |
PCB Mount Retention Type | Hold-Down Post |
Panel Mount Feature Type | Lockwasher and Nut |
RF Contact Captivation Method | Mechanical |
Panel Attachment Style | Rear Mount |
Detent | With |
Operating Frequency | 2GHz |
Dielectric Material | Polymethylpentene |
Grade | Commercial |
実装方法 | Tray |
Packaging Method | Tray |
RF Interface | BNC |
Connector System | Cable-to-Board |
RF Connector Style | Jack |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Connectors RA JCK PCB BHD STD | Rapid Electronics |
TE Connectivity BNC RT ANG PCB JACK RF Connectors / Coax | Distrelec |
BNC, RT ANG, PCB, JACK RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 75 Ω BNC Jack .572" 14.53 mm | Bnc Rf Connector: Jack & Right-Angle & 75 Ohm | Part Number: 5414459-1 | Internal Number: 5414459-1 | Alias Number: 1462726 | TE Connectivity | TE Store |
BNC RT ANG PCB JACK | Heilind Electronics |
Rf/Coaxial, Bnc Jack, R/A, 75 Ohm, Solder | Newark Electronics |
Conn BNC RCP 75Ohm Solder RA Thru-Hole Gold | Avnet America |
BNC, RT ANG, PCB, JACK, RF Plugs and Jacks | TE Connectivity 5414459-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5414459-1?
Additional datasheets, footprints and schematics for 5414459-1 are listed on our Part Details page. You can also find images and similar parts to 5414459-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5414459-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5414459-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5414459-1 fall under?
The 5414459-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5414459-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5414459-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5414459-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5414459-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and TE Store have stock available or on a lead time for 5414459-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5414459-1 often in real-time on the comparison pages.
What if I can't find stock of 5414459-1?
You can fill out our help required form which you can use to request a quote for 5414459-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.