Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.12
|
No stock
|
Buy Now | |
Rapid Electronics
from US$10.21
|
3,473
in stock
|
Buy Now | |
Newark Electronics
from US$8.78
|
2,423
in stock
|
Buy Now | |
Chip One Stop
from US$6.36
|
2,423
in stock
|
Buy Now | |
Distrelec
from US$10.54
|
1,050
in stock
|
Buy Now | |
Future Electronics
from US$8.32
|
-
|
Buy Now | |
Avnet America
from US$6.91
|
-
|
Buy Now | |
Boersig
from US$10.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Polyester, PBT |
---|---|
Body Insulation | Without |
Body Finish | Plated |
Body Plating Material | Nickel |
Number of Positions | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Thickness | 30µin |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Phosphor Bronze |
PCB Tail Length | 4.11mm, .162in |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Height Above PC Board | 13.18mm, .519in |
Mounting Post Length | .137in, 3.48mm |
Impedance | 75Ω |
Housing Color | Black |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Bayonet |
PCB Mount Retention | With |
PCB Mount Retention Type | Hold-Down Post |
Panel Mount Feature Type | Lockwasher and Nut |
Panel Attachment Style | Rear Mount |
Detent | With |
Operating Frequency | 2GHz |
Dielectric Material | Polymethylpentene |
Additional Features | Hardware Included |
Grade | Economy |
Comment | If an Insulating Bushing is required, see Part Number 330620. |
実装方法 | Tube |
Packaging Method | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | BNC |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Connectors R/A PCB JACK LO PRO 75 OHM | Rapid Electronics |
Connectors R/A Pcb Jack Lo Pro 75 Ohm |Amp Te Connectivity 5415634-1 | Newark Electronics |
RF-COAX CONNECTORS | Farnell |
TE Connectivity RTANG BNC PCB JACK - LOW PRO RF Connecto | Distrelec |
BNC Series 75 Ohm Right Angle Jack PCB Connector | Future Electronics |
Conn BNC RCP 75Ohm Solder RA Thru-Hole Gold | Avnet America |
Where can I find additional details, specifications and documents for a 5415634-1?
Additional datasheets, footprints and schematics for 5415634-1 are listed on our Part Details page. You can also find images and similar parts to 5415634-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5415634-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5415634-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5415634-1 fall under?
The 5415634-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5415634-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5415634-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5415634-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5415634-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 5415634-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5415634-1 often in real-time on the comparison pages.
What if I can't find stock of 5415634-1?
You can fill out our help required form which you can use to request a quote for 5415634-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.