1-1337418-0

Connectors

> RF & Coax Connectors

> RF Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1337418-0
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1337418-0
Details for TE Store
1-1337418-0
N Pnl Skt 50Ohm Silver Pltd RF Interface:N Type
Buy Directly from TE Store (1096 in Stock)
$5.0500 per unit
Series Information for 1-1337418-0 - TE Connectivity
  • Status: Active
  • Product Code: L067
  • Global Product Line: K18
  • GPL Description: Data and Devices

Description

N Pnl Skt 50Ohm Silver Pltd

Specifications

Cable Connector Orientation:
Straight
Body Material:
Brass
Body Plating Material:
Silver
Number of Coaxial Contacts:
1
Port Configuration:
Single Port
Number of Positions:
1
RF Connector Center Contact Material:
Brass
RF Connector Contact Configuration:
Captivated Contacts
RF Connector Center Contact Plating Material:
Silver
Panel Cutout:
1 x 16.1 + 4 x 3.2
RF Connector Mated Outer Diameter (Approximate):
19.05mm, .75in
Impedance:
50Ω
RF Connector Coupling Mechanism:
Threaded
Detent:
Without
Connector Mounting Type:
Panel
Mating Retention Type:
Threaded
RF Contact Captivation Method:
Mechanical
Panel Attachment Style:
Rear Mount, Front Mount
Panel Mount Feature Type:
Flange
Operating Frequency:
11GHz
Dielectric Material:
PTFE
Military Style Number:
UG-58A/U
Grade:
Commercial
Flange and Thread Material:
Brass
Packaging Quantity:
50
実装方法:
Carton
Packaging Method:
Carton
Connector System:
Cable-to-Panel
RF Connector Style:
Jack
Sealable:
No
Connector & Contact Terminates To:
Wire & Cable
RF Interface:
N Type
Termination Method to Wire & Cable:
Solder Terminal
Operating Temperature Range:
-65 – 165°C, -85 – 329°F

Compatibility

  • Compatible Parts: 5413194-1, 5413194-2, 5413760-1, 5413760-3, 5413760-8, 5413760-9, 5221199-1, 5221199-2, 5221199-5, 5415634-1, 5414409-1, 5414459-1, 5415105-1, 5415105-2, 5413590-8
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
N Pnl Skt 50Ohm Silver Pltd
RS Components
N Series 50 Ohm flanged mount panel jack
Newark Electronics
SOCKET, N, PANEL, 50OHM; Connector Type:N Type; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Avnet America
Conn Type N RCP 0Hz to 11GHz 50Ohm Solder ST Panel Mount Silver Individual
Allied Electronics, Inc
50Ohms Straight Panel Mount N Connector, jack, Solder Termination, 0 - 11GHz
Avnet Europe
Conn Type N RCP 0Hz to 11GHz 50Ohm Solder ST Panel Mount Silver Individual
TE Store
N Pnl Skt 50Ohm Silver Pltd RF Interface:N Type;RF Connector Style:Jack;RF Connector Mated Outer Diameter (Approximate):.75 in;RF Connector Mated Outer Diameter (Approximate):19.05 mm;Impedance:50 Ω N Type Jack .75" 19.05 mm | Rf Connector | TE Connectivity
RS Components UK
N Series 50 Ohm flanged mount panel jack
RS Components DE
TE Connectivity Löt Steckverbinder Typ N, 50Ω Female Gerade, Tafelmontage Anschlussart : Löten Betriebsfrequenz : 0 → 11GHz Betriebstemperatur min. : -65 °C Gehäusebeschichtung : Silber Betriebstemperatur max. : +165 °C Kontaktmaterial : Messing, MPN: 1-1337418-0
RS Components HK
N Series 50 Ohm flanged mount panel jack
RS Components JP
N Series 50 Ohm flanged mount panel jack
RS Components FR
N Series 50 Ohm flanged mount panel jack
RS Components CN
N Series 50 Ohm flanged mount panel jack
RS Components ES
Conector N hembra para chasis,50ohmios
RS Components NL
N Series 50 Ohm flanged mount panel jack
RS Components NO
N Series 50 Ohm flanged mount panel jack
RS Components US
N Series 50 Ohm flanged mount panel jack
RS Components SG
N Series 50 Ohm flanged mount panel jack
RS Components TW
Connettore coax N presa a pannello
Details for TE Store
1-1337418-0
N Pnl Skt 50Ohm Silver Pltd RF Interface:N Type
Buy Directly from TE Store (1096 in Stock)
$5.0500 per unit
Series Information for 1-1337418-0 - TE Connectivity

Description

RF COAXIAL N STRAIGHT JACK 50OHM

Specifications

Connector Type:
N Coaxial
Connector Body Style:
Straight Flanged Jack
Coaxial Termination:
Solder
Impedance:
50ohm
Coaxial Cable Types:
-
Contact Material:
Brass
Contact Plating:
Silver Plated Contacts
Frequency Max:
11GHz
Connector Mounting:
Panel Mount
Product Range:
N Series
SVHC:
No SVHC (07-Jul-2017)
Body Plating:
Silver
Insulation Resistance:
5000Mohm
No. of Mating Cycles:
500
Operating Temperature Max:
165°C
Operating Temperature Min:
-65°C
Peak Voltage AC:
500V
Termination Method:
Solder
Withstand Voltage:
2500V
Working Voltage:
1000V

Alternate Descriptions

Onlinecomponents.com
N Pnl Skt 50Ohm Silver Pltd
RS Components
N Series 50 Ohm flanged mount panel jack
Newark Electronics
SOCKET, N, PANEL, 50OHM; Connector Type:N Type; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Avnet America
Conn Type N RCP 0Hz to 11GHz 50Ohm Solder ST Panel Mount Silver Individual
Allied Electronics, Inc
50Ohms Straight Panel Mount N Connector, jack, Solder Termination, 0 - 11GHz
Avnet Europe
Conn Type N RCP 0Hz to 11GHz 50Ohm Solder ST Panel Mount Silver Individual
TE Store
N Pnl Skt 50Ohm Silver Pltd RF Interface:N Type;RF Connector Style:Jack;RF Connector Mated Outer Diameter (Approximate):.75 in;RF Connector Mated Outer Diameter (Approximate):19.05 mm;Impedance:50 Ω N Type Jack .75" 19.05 mm | Rf Connector | TE Connectivity
RS Components UK
N Series 50 Ohm flanged mount panel jack
RS Components DE
TE Connectivity Löt Steckverbinder Typ N, 50Ω Female Gerade, Tafelmontage Anschlussart : Löten Betriebsfrequenz : 0 → 11GHz Betriebstemperatur min. : -65 °C Gehäusebeschichtung : Silber Betriebstemperatur max. : +165 °C Kontaktmaterial : Messing, MPN: 1-1337418-0
RS Components HK
N Series 50 Ohm flanged mount panel jack
RS Components JP
N Series 50 Ohm flanged mount panel jack
RS Components FR
N Series 50 Ohm flanged mount panel jack
RS Components CN
N Series 50 Ohm flanged mount panel jack
RS Components ES
Conector N hembra para chasis,50ohmios
RS Components NL
N Series 50 Ohm flanged mount panel jack
RS Components NO
N Series 50 Ohm flanged mount panel jack
RS Components US
N Series 50 Ohm flanged mount panel jack
RS Components SG
N Series 50 Ohm flanged mount panel jack
RS Components TW
Connettore coax N presa a pannello