Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.08
|
2,160
in stock
|
Buy Now | |
TTI Europe
from US$3.70
|
3,750
in stock
|
Buy Now | |
Chip One Stop
from US$2.86
|
945
in stock
|
Buy Now | |
Rapid Electronics
from US$4.30
|
353
in stock
|
Buy Now | |
Distrelec
from US$5.62
|
344
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.44
|
51
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,400
in stock
|
Buy Now | |
Avnet America
-
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$5.41
|
-
|
Buy Now | |
Future Electronics
from US$3.39
|
-
|
Buy Now | |
RS Americas
from US$3.31
|
-
|
Buy Now | |
element14
from US$4.94
|
-
|
Buy Now | |
Boersig
from US$3.73
|
-
|
Buy Now | |
TE Store
from US$4.69
|
-
|
Buy Now | |
Farnell
from US$4.97
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Shape | Square |
---|---|
Body Plating Material | Gold |
Body Material | Brass |
PCB Mount Orientation | Right Angle |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Port Configuration | Single Port |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
Height Above PC Board | .433in, 11mm |
Mounting Post Length | 3.89mm, .153in |
Product Length | .432in, 11mm |
PCB Thickness (Recommended) | .126in, 3.2mm |
PCB Tail Length | 3.9mm, .153in |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Snap-On |
Detent | Without |
Connector Mounting Type | Board Mount |
Operating Frequency | 4GHz |
Additional Features | Pin Protection, Board Standoff |
Dielectric Material | PTFE |
Grade | Professional |
実装方法 | Tray |
Packaging Quantity | 100 |
Packaging Method | Tray |
RF Connector Style | Jack |
Sealable | No |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | SMB |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
SMB50 RA JCK PCB SLDR | TTI Europe |
AuPt SMB male r/a PCB socket,50ohm 250V | RS |
TE Connectivity SMB R/A PCB Skt 50Ohm Gold Plt | Distrelec |
Socket | Transfer Multisort Elektronik |
Conn SMB RCP 0Hz to 4GHz 50Ohm Solder RA Thru-Hole Gold Individual | Avnet Abacus |
Rf/Coaxial, Smb Jack, R/A, 50 Ohm, Solder | Newark Electronics |
Male Pin 50 Ohm Through Hole, Right Angle SMB Connector Jack | Future Electronics |
Right Angle Through Hole standard SMB Conn jack,50Ohms Impedance, Solder Term | TE Connectivity 1-1337481-0 | RS Americas |
RF COAXIAL, SMB, RIGHT ANGLE JACK, 50OHM | element14 |
SMB R/A PCB Skt 50Ohm Gold Plt RF Interface: SMB RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .187 in RF Connector Mated Outer Diameter (Approximate): 4.75 mm Impedance: 50 Ω SMB Jack .187" 4.75 mm | Coax Connector | Part Number: 1-1337481-0 | Internal Number: 1-1337481-0 | TE Connectivity | TE Store |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1-1337481-0?
Additional datasheets, footprints and schematics for 1-1337481-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337481-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337481-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337481-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337481-0 fall under?
The 1-1337481-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337481-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337481-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337481-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337481-0 have stock available?
Authorised distributors including TTI Europe, RS, Chip One Stop, Rapid Electronics and Distrelec have stock available or on a lead time for 1-1337481-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337481-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337481-0?
You can fill out our help required form which you can use to request a quote for 1-1337481-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.