Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.88
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$9.37
|
901
in stock
|
Buy Now | |
element14
from US$7.42
|
901
in stock
|
Buy Now | |
Farnell
from US$7.03
|
901
in stock
|
Buy Now | |
Rapid Electronics
from US$6.25
|
495
in stock
|
Buy Now | |
Chip One Stop
from US$5.99
|
495
in stock
|
Buy Now | |
Distrelec
from US$6.95
|
495
in stock
|
Buy Now | |
TE Store
from US$8.02
|
139
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.82
|
15
in stock
|
Buy Now | |
Avnet America
from US$6.13
|
-
|
Buy Now | |
RS Americas
from US$11.99
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Material | Brass |
Body Plating Material | Silver |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Silver |
Crimp Type | Hex |
Ferrule Plating Material | Silver |
RF Connector Center Contact Material | Brass |
Ferrule Material | Annealed Copper |
RF Connector Contact Configuration | Captivated Contacts |
RF Connector Mated Outer Diameter (Approximate) | 19.05mm, .75in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
Detent | Without |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 11GHz |
Military Style Number | UG-1688/U |
Grade | Commercial |
Dielectric Material | PTFE |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 50 |
Connector System | Cable-to-Cable |
Sealable | Yes |
Connector Seal Type | Gasket |
RF Connector Style | Jack |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | N Type |
Termination Method to Wire & Cable | Crimp |
Cable Type | Raychem EPD 29108Q, RG 8A, URM 67, PSF 1/4M, Raychem 5012E1339, Raychem 5012A1422, RG 213, Raychem EPD 71535Q, Raychem 5012E1632 |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Rf/Coaxial, N Jack, Straight, 50 Ohm, Crimp | Newark Electronics |
RF COAXIAL, N, STRAIGHT JACK, 50OHM | element14 |
N Str Jk Hex 50Ohm Silver Pltd PSF 1/4M | Rapid Electronics |
TE Connectivity N Str Jk Hex 50Ohm Silver Pltd PSF 1/4M | Distrelec |
N Str Jk Hex 50Ohm Silver Pltd PSF 1/4M, RF Interface: N Type RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .75 in RF Connector Mated Outer Diameter (Approximate): 19.05 mm Impedance: 50 Ω N Type Jack .75" 19.05 mm | Coax Connector | Part Number: 1-1337414-0 | Internal Number: 1-1337414-0 | TE Connectivity | TE Store |
N crimp jack straight RG213 PSF 1/4M | RS |
Conn Type N RCP 0Hz to 11GHz 50Ohm Crimp ST Cable Mount Silver Individual | Avnet America |
N Str Jk Hex 50Ohm Silver Pltd PSF 1/4M, | TE Connectivity 1-1337414-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1337414-0?
Additional datasheets, footprints and schematics for 1-1337414-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337414-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337414-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337414-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337414-0 fall under?
The 1-1337414-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337414-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337414-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337414-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337414-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-1337414-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337414-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337414-0?
You can fill out our help required form which you can use to request a quote for 1-1337414-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.