Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Connector Orientation | Straight |
---|---|
Body Insulation | Without |
Body Plating Material | Silver |
Body Material | Brass |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Silver |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 75Ω |
RF Connector Coupling Mechanism | Bayonet |
Detent | Without |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 2GHz |
Dielectric Material | PTFE |
Gasket Material | Silicone Rubber |
Coupling Nut Base Material | Brass |
Grade | Professional |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 50 |
Connector System | Cable-to-Cable |
Sealable | Yes |
RF Connector Style | Plug |
RF Interface | BNC |
Connector Seal Type | Gasket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Solder & Clamp |
Cable Type | URM 202 |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Bnc Str Plg Ps 75Ohm Silver Urm202 |Greenpar Te Connectivity 1-1478405-0 | Newark Electronics |
Straight 75Ohm Cable Mnt BNC Connector Plug, Solder Termination URM 202 Silver | TE Connectivity 1-1478405-0 | RS Americas |
BNC STR PLG PS 75OHM SILVER URM202 | Farnell |
Conn BNC PL 0Hz to 2GHz 75Ohm Solder ST Cable Mount Silver Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1-1478405-0?
Additional datasheets, footprints and schematics for 1-1478405-0 are listed on our Part Details page. You can also find images and similar parts to 1-1478405-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1478405-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1478405-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1478405-0 fall under?
The 1-1478405-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1478405-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1478405-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1478405-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1478405-0 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for 1-1478405-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1478405-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1478405-0?
You can fill out our help required form which you can use to request a quote for 1-1478405-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.