Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.53
|
No stock
|
Buy Now | |
TE Store
from US$4.62
|
121
in stock
|
Buy Now | |
Newark Electronics
from US$3.51
|
-
|
Buy Now | |
Future Electronics
from US$3.24
|
-
|
Buy Now | |
Avnet America
from US$3.72
|
-
|
Buy Now | |
RS Americas
from US$4.34
|
-
|
Buy Now | |
Boersig
from US$3.51
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Shape | Circular |
---|---|
Body Material | Polyester, PBT |
Body Insulation | Without |
Number of Positions | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Number of Coaxial Contacts | 1 |
Connector Product Type | Connector Kit |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 30µin |
RF Connector Center Contact Material | Phosphor Bronze |
PCB Tail Length | .162in, 4.11mm |
Mounting Post Length | .137in, 3.48mm |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Height Above PC Board | 15.88mm, .625in |
Impedance | 50Ω |
EMI & RFI Protection Type | PCB Ground |
Housing Color | Black |
Detent | With |
Panel Mount Feature Type | Lockwasher and Nut |
Connector Mounting Type | Panel |
RF Contact Captivation Method | Solder |
PCB Mount Retention | With |
RF Connector Coupling Mechanism | Bayonet |
Panel Attachment Style | Rear Mount |
Operating Frequency | 4GHz |
Coupling Nut Base Material | Brass |
Dielectric Material | Polymethylpentene |
Grade | Commercial |
Lockwasher Plating Material | Nickel |
Additional Features | Hardware Included |
Lockwasher Material | Phosphor Bronze |
実装方法 | Package |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
RF Interface | BNC |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
RTANG JACK W/MTG PINS,BNC PCB RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Bnc Rf Connector: Male (Jack) & Right Angle | Part Number: 1-5227161-6 | Internal Number: 1-5227161-6 | TE Connectivity | TE Store |
Rtang Jack W/Mtg Pins,bnc Pcb |Amp Te Connectivity 1-5227161-6 | Newark Electronics |
Conn BNC RCP 50Ohm Solder RA Thru-Hole Gold | Avnet America |
RTANG JACK W/MTG PINS, BNC PCB, RF Plugs and Jacks | TE Connectivity 1-5227161-6 | RS Americas |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1-5227161-6?
Additional datasheets, footprints and schematics for 1-5227161-6 are listed on our Part Details page. You can also find images and similar parts to 1-5227161-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5227161-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5227161-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5227161-6 fall under?
The 1-5227161-6 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5227161-6 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5227161-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5227161-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5227161-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-5227161-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5227161-6 often in real-time on the comparison pages.
What if I can't find stock of 1-5227161-6?
You can fill out our help required form which you can use to request a quote for 1-5227161-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.