Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.95
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.85
|
381
in stock
|
Buy Now | |
TE Store
from US$4.31
|
592
in stock
|
Buy Now | |
Rapid Electronics
from US$6.69
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$6.85
|
8
in stock
|
Buy Now | |
Avnet America
from US$2.95
|
-
|
Buy Now | |
Boersig
from US$3.96
|
-
|
Buy Now | |
Distrelec
from US$5.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Body Shape | Circular |
Body Material | VALOX |
Body Insulation | Without |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Tin |
RF Connector Center Contact Plating Thickness | 5080µin |
Height Above PC Board | 15.88mm, .625in |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Mounting Post Length | 3.48mm, .137in |
PCB Tail Length | .162in, 4.11mm |
Impedance | 50Ω |
Housing Color | Black |
Panel Attachment Style | Rear Mount |
Panel Mount Feature Type | Lockwasher and Nut |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Bayonet |
PCB Mount Retention | With |
Detent | With |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 4GHz |
Comment | If an Insulating Bushing is required, see Part Number 330620. |
Additional Features | Hardware Included |
Grade | Commercial |
Dielectric Material | Polymethylpentene |
Packaging Method | Tube |
実装方法 | Tube |
RF Interface | BNC |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board, Cable-to-Panel |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
RTANG JK W/MTG PINS, BNC PCB RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Bnc Rf Connector: Male (Jack) & Right Angle | Part Number: 227161-2 | Internal Number: 227161-2 | TE Connectivity | TE Store |
Rf/Coaxial, Bnc Jack, R/A, 50 Ohm, Solder | Newark Electronics |
RTANG JK W/MTG PINS BNC PCB | Rapid Electronics |
Conn BNC RCP 0Hz to 4GHz 50Ohm Solder RA Thru-Hole Tin-Lead | Avnet America |
TE Connectivity - AMP BNC Jack 50Ohm Right Angle T/H | Distrelec |
RTANG JK W-MTG PINS, BNC PCB | Power and Signal Group |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 227161-2?
Additional datasheets, footprints and schematics for 227161-2 are listed on our Part Details page. You can also find images and similar parts to 227161-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 227161-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 227161-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 227161-2 fall under?
The 227161-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 227161-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 227161-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 227161-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 227161-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 227161-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 227161-2 often in real-time on the comparison pages.
What if I can't find stock of 227161-2?
You can fill out our help required form which you can use to request a quote for 227161-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.