Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Low |
---|---|
Clip Style | Standard |
Body Plating Material | Nickel |
Body Material | Zinc |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Thickness | 30µin |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
PCB Tail Length | .135in, 3.43mm |
Height Above PC Board | .519in, 13.18mm |
Mounting Post Length | 4.7mm, .185in |
Impedance | 50Ω |
Capacitance | 9400pF |
Voltage Rating | 1500VDC |
Panel Mount Feature Type | Lockwasher and Nut |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Panel |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
RF Connector Coupling Mechanism | Bayonet |
Detent | With |
Operating Frequency | 1GHz |
Dielectric Material | Polymethylpentene |
Grade | Commercial |
実装方法 | Tube |
Packaging Method | Tube |
RF Interface | BNC |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board, Cable-to-Panel |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Rf/Coaxial, Bnc Jack, R/A, 50 Ohm, Solder | Newark Electronics |
Conn BNC RCP 50Ohm Solder RA Thru-Hole Gold Tray | Avnet America |
Where can I find additional details, specifications and documents for a 5413515-8?
Additional datasheets, footprints and schematics for 5413515-8 are listed on our Part Details page. You can also find images and similar parts to 5413515-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5413515-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5413515-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5413515-8 fall under?
The 5413515-8 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5413515-8 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5413515-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5413515-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5413515-8 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5413515-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5413515-8 often in real-time on the comparison pages.
What if I can't find stock of 5413515-8?
You can fill out our help required form which you can use to request a quote for 5413515-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.