Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | Zinc |
---|---|
Body Plating Material | Tin |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Vertical |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Silver |
RF Connector Mated Outer Diameter (Approximate) | .38in, 9.65mm |
PCB Tail Length | .138in, 3.51mm |
Height Above PC Board | 24mm, .945in |
Impedance | 50Ω, 75Ω |
Detent | With |
Connector Mounting Type | Board Mount |
RF Contact Captivation Method | Solder |
RF Connector Coupling Mechanism | Bayonet |
Operating Frequency | 4GHz |
Dielectric Material | Polyphenylene |
Packaging Method | Box |
実装方法 | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Cable-to-Board |
RF Connector Style | Jack |
RF Interface | BNC |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Rf/Coax Conn, Bnc Str Jack, 50Ohm, Pcb Mt | Newark Electronics |
RF / Coaxial Connector, BNC Coaxial, Straight Jack, Through Hole Vertical, 75 ohm | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6274314-1?
Additional datasheets, footprints and schematics for 6274314-1 are listed on our Part Details page. You can also find images and similar parts to 6274314-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6274314-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6274314-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6274314-1 fall under?
The 6274314-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6274314-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6274314-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6274314-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6274314-1 have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for 6274314-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6274314-1 often in real-time on the comparison pages.
What if I can't find stock of 6274314-1?
You can fill out our help required form which you can use to request a quote for 6274314-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.