Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 650-1066-01 |
Body Shape | Circular |
---|---|
Body Insulation | Without |
Body Plating Material | Nickel |
Body Material | Zinc |
Port Configuration | Single Port |
Number of Positions | 1 |
PCB Mount Orientation | Right Angle |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Tin |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
PCB Tail Length | .162in, 4.11mm |
Height Above PC Board | .625in, 15.88mm |
Mounting Post Length | .137in, 3.48mm |
Impedance | 50Ω |
Panel Mount Feature Type | Lockwasher and Nut |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Bayonet |
PCB Mount Retention | With |
Panel Attachment Style | Rear Mount |
RF Contact Captivation Method | Mechanical |
Detent | With |
Operating Frequency | 4GHz |
Grade | Commercial |
Comment | If an Insulating Bushing is required, see Part Number 330620. |
Dielectric Material | Polymethylpentene |
実装方法 | Tray |
Packaging Method | Tray |
RF Interface | BNC |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Rf/Coaxial Connector | Newark Electronics |
Conn BNC RCP 50Ohm Solder RA Thru-Hole Tin-Lead | Avnet America |
Connector, 50 Ohms, BNC, Tin-Lead, Jack, Diecast Zinc, Phosphor Bronze, Nickel | TE Connectivity 227661-1 | RS Americas |
BNC PCB RT ANGLE RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Bnc Rf Connector: Male (Jack) & Right Angle | Part Number: 227661-1 | Internal Number: 227661-1 | Alias Number: 650-1066-01 | TE Connectivity | TE Store |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 227661-1?
Additional datasheets, footprints and schematics for 227661-1 are listed on our Part Details page. You can also find images and similar parts to 227661-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 227661-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 227661-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 227661-1 fall under?
The 227661-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 227661-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 227661-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 227661-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 227661-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Power and Signal Group have stock available or on a lead time for 227661-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 227661-1 often in real-time on the comparison pages.
What if I can't find stock of 227661-1?
You can fill out our help required form which you can use to request a quote for 227661-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.