414305-1 RF / Coaxial Connectors & Accessories by TE Connectivity

RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.26

Distributor Stock
Logo for Newark
Newark
from US$3.26
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Connector Type BNC Coaxial
Connector Body Style Straight Jack
Coaxial Termination Solder
Impedance 50ohm
Contact Material Phosphor Bronze
Frequency Max 4GHz
RoHS Compliant No

Alternative Descriptions

Rf/Coaxial, Bnc Jack, Straight, 50 Ohm, Solder | Newark Electronics
Conn BNC F 50Ohm Solder ST Thru-Hole Silver | Avnet America
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 414305-1?

Additional datasheets, footprints and schematics for 414305-1 are listed on our Part Details page. You can also find images and similar parts to 414305-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 414305-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 414305-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 414305-1 fall under?

The 414305-1 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 414305-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 414305-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 414305-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 414305-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for 414305-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 414305-1 often in real-time on the comparison pages.

What if I can't find stock of 414305-1?

You can fill out our help required form which you can use to request a quote for 414305-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay