Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.61
|
No stock
|
Buy Now | |
TE Store
from US$4.45
|
676
in stock
|
Buy Now | |
Newark Electronics
from US$5.16
|
490
in stock
|
Buy Now | |
Future Electronics
from US$3.26
|
80
in stock
|
Buy Now | |
Rapid Electronics
from US$4.44
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$4.90
|
40
in stock
|
Buy Now | |
Distrelec
from US$4.31
|
40
in stock
|
Buy Now | |
Avnet America
-
|
490
in stock
|
Buy Now | |
RS Americas
from US$3.72
|
-
|
Buy Now | |
Boersig
from US$3.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Shape | Circular |
---|---|
Body Insulation | Without |
Body Plating Material | Nickel |
Body Material | Zinc |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 30µin |
RF Connector Center Contact Material | Phosphor Bronze |
PCB Tail Length | .162in, 4.11mm |
Height Above PC Board | .625in, 15.88mm |
Mounting Post Length | 3.48mm, .137in |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Impedance | 50Ω |
Panel Mount Feature Type | Lockwasher and Nut |
Panel Attachment Style | Rear Mount |
RF Connector Coupling Mechanism | Bayonet |
PCB Mount Retention | With |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Panel |
Detent | With |
Operating Frequency | 4GHz |
Comment | If an Insulating Bushing is required, see Part Number 330620. |
Dielectric Material | Polymethylpentene |
Grade | Commercial |
Packaging Method | Tube |
実装方法 | Tube |
RF Interface | BNC |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
BNC PCB RT ANG JACK W/POST RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Bnc Rf Connector: Male (Jack) & Right Angle | Part Number: 227677-1 | Internal Number: 227677-1 | TE Connectivity | TE Store |
Rf/Coaxial, Bnc Jack, R/A, 50 Ohm, Solder | Newark Electronics |
500 V 50 Ohm Silver Female Socket Panel Mount Right Angle BNC Connector | Future Electronics |
Connectors R.A. JACK 50 OHM | Rapid Electronics |
TE Connectivity - AMP BNC Jack 50Ohm Right Angle T/H | Distrelec |
Conn BNC RCP 50Ohm Solder RA Thru-Hole Gold | Avnet America |
BNC 50 OHM BOARD MNT, BNC PCB RT ANG JACK W/POST | TE Connectivity 227677-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 227677-1?
Additional datasheets, footprints and schematics for 227677-1 are listed on our Part Details page. You can also find images and similar parts to 227677-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 227677-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 227677-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 227677-1 fall under?
The 227677-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 227677-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 227677-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 227677-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 227677-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 227677-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 227677-1 often in real-time on the comparison pages.
What if I can't find stock of 227677-1?
You can fill out our help required form which you can use to request a quote for 227677-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.