Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.12
Distributor | Stock | ||
---|---|---|---|
Newark
from US$9.00
|
497
in stock
|
Buy Now | |
element14
from US$11.40
|
497
in stock
|
Buy Now | |
TE Store
from US$7.93
|
447
in stock
|
Buy Now | |
Rapid Electronics
from US$11.90
|
185
in stock
|
Buy Now | |
Chip One Stop
from US$10.80
|
185
in stock
|
Buy Now | |
Distrelec
from US$11.55
|
185
in stock
|
Buy Now | |
Avnet America
from US$7.12
|
2
in stock
|
Buy Now | |
RS Americas
from US$7.98
|
-
|
Buy Now | |
Boersig
from US$8.36
|
-
|
Buy Now | |
Farnell
from US$9.52
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Shape | Circular |
---|---|
Body Insulation | Without |
Cable Connector Orientation | Straight |
Body Plating Material | Nickel |
Body Material | Zinc |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 762µin |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Bayonet |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Panel |
PCB Mount Retention | Without |
Detent | With |
Panel Attachment Style | Rear Mount |
Operating Frequency | 4GHz |
Grade | Commercial |
Dielectric Material | Polymethylpentene |
Additional Features | Hardware Included |
実装方法 | Package |
Packaging Method | Package |
RF Interface | BNC |
Sealable | Yes |
Connector Seal Type | Gasket |
RF Connector Style | Jack |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Solder Terminal |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Rf Coax Conn, Bnc Jack, 50 Ohm, Panel | Newark Electronics |
RF COAX CONN, BNC JACK, 50 OHM, PANEL | element14 |
BNC BLKHD RECPT SEALED RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Coax Connector | Part Number: 227426-1 | Internal Number: 227426-1 | TE Connectivity | TE Store |
Connectors BULKHEAD SOLDER JACK | Rapid Electronics |
TE Connectivity - AMP BNC Jack 50Ohm Straight Panel Mount | Distrelec |
Conn BNC RCP 50Ohm Solder ST Panel Mount Gold | Avnet America |
BNC 50 OHM PANEL MNT, BNC BLKHD RECPT SEALED | TE Connectivity 227426-1 | RS Americas |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 227426-1?
Additional datasheets, footprints and schematics for 227426-1 are listed on our Part Details page. You can also find images and similar parts to 227426-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 227426-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 227426-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 227426-1 fall under?
The 227426-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 227426-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 227426-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 227426-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 227426-1 have stock available?
Authorised distributors including Newark Electronics, element14, TE Store, Rapid Electronics and Chip One Stop have stock available or on a lead time for 227426-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 227426-1 often in real-time on the comparison pages.
What if I can't find stock of 227426-1?
You can fill out our help required form which you can use to request a quote for 227426-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.