Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | Zinc |
---|---|
Body Shape | Circular |
Body Insulation | Without |
Body Plating Material | Nickel |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Nickel |
RF Connector Center Contact Plating Thickness | 5080µin |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
EMI & RFI Protection Type | Isolated Ground |
Impedance | 50Ω |
Housing Color | Black |
Panel Mount Feature Type | Lockwasher and Nut |
RF Connector Coupling Mechanism | Bayonet |
Connector Mounting Type | Panel |
PCB Mount Retention | Without |
RF Contact Captivation Method | Mechanical |
Panel Attachment Style | Rear Mount |
Detent | With |
Operating Frequency | 4GHz |
Grade | Commercial |
Coupling Nut Base Material | Brass |
Dielectric Material | Polyester, PBT |
実装方法 | Box |
Packaging Method | Box |
RF Connector Style | Jack |
Connector System | Cable-to-Cable |
Sealable | No |
RF Interface | BNC |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Solder Recpt, Isol Bnc Rohs Compliant: No |Amp Te Connectivity 414194-1 | Newark Electronics |
Conn BNC RCP 50Ohm Solder ST Panel Mount Gold | Avnet America |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 414194-1?
Additional datasheets, footprints and schematics for 414194-1 are listed on our Part Details page. You can also find images and similar parts to 414194-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 414194-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 414194-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 414194-1 fall under?
The 414194-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 414194-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 414194-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 414194-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 414194-1 have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America, Richardson RFPD and Avnet Abacus have stock available or on a lead time for 414194-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 414194-1 often in real-time on the comparison pages.
What if I can't find stock of 414194-1?
You can fill out our help required form which you can use to request a quote for 414194-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.