Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-26471-0131 |
Body Material | Zinc |
---|---|
Body Shape | Circular |
Body Insulation | Without |
Cable Connector Orientation | Straight |
Body Plating Material | Nickel |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Thickness | 762µin |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
Panel Thickness (Recommended) | 1.17 – 3.18mm, .046 – .125in |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Impedance | 50Ω |
PCB Mount Retention | Without |
RF Connector Coupling Mechanism | Bayonet |
RF Contact Captivation Method | Mechanical |
Detent | With |
Panel Attachment Style | Front Mount |
Connector Mounting Type | Panel |
Operating Frequency | 4GHz |
Dielectric Material | PTFE |
Comment | Includes lockwasher and jam nut |
Grade | Commercial |
Additional Features | Hardware Included |
実装方法 | Carton |
Packaging Method | Carton |
RF Interface | BNC |
Connector System | Cable-to-Cable |
Sealable | No |
RF Connector Style | Jack |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Rf/Coaxial, Bnc Jack, Straight, 50 Ohm, Solder | Newark Electronics |
Conn BNC RCP 0Hz to 4GHz 50Ohm Solder Cup ST Panel Mount Gold | Avnet America |
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 227715-3?
Additional datasheets, footprints and schematics for 227715-3 are listed on our Part Details page. You can also find images and similar parts to 227715-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 227715-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 227715-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 227715-3 fall under?
The 227715-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 227715-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 227715-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 227715-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 227715-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for 227715-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 227715-3 often in real-time on the comparison pages.
What if I can't find stock of 227715-3?
You can fill out our help required form which you can use to request a quote for 227715-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.