Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.80
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.80
|
1,497
in stock
|
Buy Now | |
Newark Electronics
from US$3.59
|
1,497
in stock
|
Buy Now | |
Rapid Electronics
from US$2.88
|
1,497
in stock
|
Buy Now | |
Chip One Stop
from US$3.25
|
1,497
in stock
|
Buy Now | |
Farnell
from US$5.70
|
1,200
in stock
|
Buy Now | |
Avnet America
from US$2.89
|
-
|
Buy Now | |
RS Americas
from US$3.15
|
-
|
Buy Now | |
Boersig
from US$2.98
|
-
|
Buy Now | |
TE Store
from US$4.64
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Insulation | Without |
---|---|
Body Material | Zinc |
Body Shape | Circular |
Body Plating Material | Nickel |
Number of Positions | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Thickness | 30µin |
RF Connector Center Contact Plating Material | Gold |
PCB Tail Length | 2.79mm, .109in |
Height Above PC Board | .34in, 8.64mm |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 50Ω |
Connector Mounting Type | Board Mount |
RF Connector Coupling Mechanism | Bayonet |
Detent | With |
RF Contact Captivation Method | Mechanical |
PCB Mount Retention | Without |
Operating Frequency | 4GHz |
Dielectric Material | Polymethylpentene |
Grade | Commercial |
Packaging Method | Tray |
実装方法 | Tray |
RF Interface | BNC |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Connectors Right Angle Jack |Amp Te Connectivity 414373-1 | Newark Electronics |
Connectors RIGHT ANGLE JACK | Rapid Electronics |
TE Connectivity JACK PCB 50 OHM BNC RF BNC Connector 1 C | Distrelec |
RF COAX, R/A, BNC JACK, 50 OHM, PCB | Farnell |
Conn BNC F 0Hz to 4GHz 50Ohm Solder RA Thru-Hole Gold | Avnet America |
Connector, 50 Ohms, BNC, Gold (30), Jack, Zinc, Phosphor Bronze, TPX, Nickel | TE Connectivity 414373-1 | RS Americas |
Special Order: JACK,PCB,50 OHM,BNC RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Bnc Rf Connector: Male (Jack) & Right Angle | Part Number: 414373-1 | Internal Number: 414373-1 | TE Connectivity | TE Store |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 414373-1?
Additional datasheets, footprints and schematics for 414373-1 are listed on our Part Details page. You can also find images and similar parts to 414373-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 414373-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 414373-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 414373-1 fall under?
The 414373-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 414373-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 414373-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 414373-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 414373-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 414373-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 414373-1 often in real-time on the comparison pages.
What if I can't find stock of 414373-1?
You can fill out our help required form which you can use to request a quote for 414373-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.