Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
5,416
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
5,416
in stock
|
Buy Now | |
Distrelec
from US$0.75
|
5,416
in stock
|
Buy Now | |
Farnell
from US$0.57
|
4,400
in stock
|
Buy Now | |
TTI Europe
from US$0.52
|
2,900
in stock
|
Buy Now | |
element14
from US$0.60
|
1,470
in stock
|
Buy Now | |
RS Americas
from US$0.58
|
1,460
in stock
|
Buy Now | |
TE Store
from US$0.67
|
1,142
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
539
in stock
|
Buy Now | |
Heilind Electronics
from US$0.88
|
355
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.88
|
83
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Contact Retention | Without |
Contact Layout | Inline |
Length | .83in |
Height | .85in |
Width | .375in |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | .2in, 5.08mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Circuit Identification Feature | With |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
UL Rating | Recognized, Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Pin (Cap) Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Housing Type | Plug |
Contact Type | Socket |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin&Socket Connectors 4 POS SKT HOUSING | Rapid Electronics |
TE Connectivity - AMP PWR CONN 04P CMNL PLUG HSG W/LCK NATL | Distrelec |
CONN HOUSING, PLUG, 4POS, 5.08MM | Farnell |
CONNECTOR HOUSING, PLUG, 4WAYS | element14 |
Connector Commercial MATE-N-LOK Plug 4 Nylon 13 A (Max.) 250 VAC 0.2 in. | TE Connectivity 1-480722-0 | RS Americas |
04P CMNL PLUG HSG W/LCK NATL Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 5.08 mm Housing Plug Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 1-480722-0 | Internal Number: 1-480722-0 | 5.08 mm | TE Connectivity | TE Store |
Plug And Socket Connector Housing | Newark Electronics |
04P CMNL PLUG HSG W/LCK NATL | Heilind Electronics |
Housing, FH, Lock 4 way, Mate-n-Lok, Rec | RS |
Commercial MATE-N-LOK 4 Position Positive Lock Male Free Hanging Plug Housing | Future Electronics |
Conn Housing PL 4 POS 5.08mm Crimp ST Individual | Avnet America |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 4Positions |
Pitch Spacing | 5.08mm |
For Use With | Commercial MATE-N-LOK Connectors |
Body Material | Nylon |
Colour | Natural |
Where can I find additional details, specifications and documents for a 1-480722-0?
Additional datasheets, footprints and schematics for 1-480722-0 are listed on our Part Details page. You can also find images and similar parts to 1-480722-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480722-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480722-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480722-0 fall under?
The 1-480722-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480722-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480722-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480722-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480722-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TTI Europe have stock available or on a lead time for 1-480722-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480722-0 often in real-time on the comparison pages.
What if I can't find stock of 1-480722-0?
You can fill out our help required form which you can use to request a quote for 1-480722-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.