Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.86
|
5,120
in stock
|
Buy Now | |
TE Store
from US$1.47
|
3,331
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
783
in stock
|
Buy Now | |
Rapid Electronics
from US$1.59
|
700
in stock
|
Buy Now | |
Distrelec
from US$1.63
|
700
in stock
|
Buy Now | |
element14
from US$1.66
|
251
in stock
|
Buy Now | |
Farnell
from US$1.48
|
251
in stock
|
Buy Now | |
Future Electronics
from US$1.22
|
15
in stock
|
Buy Now | |
Avnet America
from US$1.28
|
-
|
Buy Now | |
RS Americas
from US$1.67
|
-
|
Buy Now | |
TTI Europe
from US$1.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Power Positions | 4 |
Number of Rows | 1 |
Number of Positions | 4 |
Contact Current Rating (Max) | 12A, 10A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Layout | Inline |
Contact Retention | Without |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Pre-Tin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Height | .33in, 8.382mm |
Width | .375in, 9.525mm |
Length | .915in, 23.241mm |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 5.08mm, .2in |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
VDE Tested | Yes |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Retention Type | Positive Lock |
Mating Retention | With |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Method | Bag |
Packaging Quantity | 100 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Product Type | Header |
Contact Type | Pin |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.05mm, .12in |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Header, pcb, 4 way, Pin, Mate-n-lok | RS |
04P CMNL HDR ASSY SHORT NATL Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 5.08 mm Header Receptacle Wire-to-Board 4 | Rectangular Power Connector | Part Number: 350543-1 | Internal Number: 350543-1 | 5.08 mm | TE Connectivity | TE Store |
Plug & Socket Connector, Header, 4 Position, 4.95Mm | Newark Electronics |
Pin&Socket Connectors CONN PCM 4 POS TIN | Rapid Electronics |
TE Connectivity - AMP PWR CONN 04P CMNL HDR ASSY SHORT NATL | Distrelec |
CONNECTOR, HEADER, 4POS, 5.08MM, PCB | element14 |
Commercial MATE-N-LOK 4 Position Through-Hole Single Row Straight Pin Header | Future Electronics |
Conn Shrouded Header HDR 4 POS 5.08mm Solder ST Thru-Hole | Avnet America |
Header, Conn, Interconnect System, PCB Plug,4 Cont, Thru-Hole, MATE-N-LOK Series | TE Connectivity 350543-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Pitch Spacing | 5.08mm |
Contact Termination Type | Through Hole |
No. of Rows | 1 Row |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 350543-1?
Additional datasheets, footprints and schematics for 350543-1 are listed on our Part Details page. You can also find images and similar parts to 350543-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350543-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350543-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350543-1 fall under?
The 350543-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350543-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350543-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350543-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350543-1 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, Rapid Electronics and Distrelec have stock available or on a lead time for 350543-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350543-1 often in real-time on the comparison pages.
What if I can't find stock of 350543-1?
You can fill out our help required form which you can use to request a quote for 350543-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.