Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.52
|
1,006
in stock
|
Buy Now | |
Newark Electronics
from US$1.83
|
1,006
in stock
|
Buy Now | |
Rapid Electronics
from US$1.37
|
1,006
in stock
|
Buy Now | |
Chip One Stop
from US$1.62
|
1,006
in stock
|
Buy Now | |
Farnell
from US$2.15
|
850
in stock
|
Buy Now | |
Avnet America
from US$1.44
|
-
|
Buy Now | |
RS Americas
from US$1.92
|
-
|
Buy Now | |
element14
from US$1.38
|
-
|
Buy Now | |
Boersig
from US$1.42
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Power Positions | 4 |
PCB Mount Orientation | Vertical |
Number of Positions | 4 |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Current Rating (Max) | 12A, 10A |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Layout | Inline |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Height | 8.382mm, .33in |
Length | .915in, 23.241mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Width | 9.525mm, .375in |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | 5.08mm, .2in |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
VDE Tested | Yes |
Mating Alignment | With |
Mating Retention Type | Positive Lock |
Mating Alignment Type | Polarization |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Method | Bag |
Packaging Quantity | 100 |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Sealable | No |
Product Type | Header |
Connector System | Wire-to-Board |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin & Socket Connectors Pcb Pin Hdr 4P |Amp Te Connectivity 350544-1 | Newark Electronics |
Pin&Socket Connectors PCB PIN HDR 4P | Rapid Electronics |
TE Connectivity - AMP PWR CONN 04P CMNL HDR ASSY LONG NATL | Distrelec |
Conn Mate N Lock RCP 4 POS 5.08mm Solder ST Thru-Hole 4 Terminal 1 Port Bag | Avnet America |
Header Assembly 4 Position CMNL LONG NATL Commercial MATE-N-LOK Series | TE Connectivity 350544-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Pitch Spacing | 5.08mm |
Contact Termination Type | Through Hole |
No. of Rows | 1 Row |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 350544-1?
Additional datasheets, footprints and schematics for 350544-1 are listed on our Part Details page. You can also find images and similar parts to 350544-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350544-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350544-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350544-1 fall under?
The 350544-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350544-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350544-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350544-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350544-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 350544-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350544-1 often in real-time on the comparison pages.
What if I can't find stock of 350544-1?
You can fill out our help required form which you can use to request a quote for 350544-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.