Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 6 |
---|---|
Number of Rows | 2 |
Row-to-Row Spacing | 6.05in, .238mm |
Contact Retention | Without |
Panel Thickness | .8 – 1.65in, .8 – 1.65mm |
Height | 30.5mm |
Length | 23.1mm |
Width | 15mm |
Operating Voltage | 250VAC |
Housing Material | Nylon 66 |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | .255in, 6.5mm |
Circuit Identification Feature | With |
UL Rating | Certified, Recognized |
CSA File Number | LR16455 |
Agency/Standard | UL, CSA |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
Panel Mount Feature Type | Locking Ear |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | With |
Circuit Application | Power & Signal |
For Use With | Socket (Plug) Housing |
Packaging Method | Bag |
Packaging Quantity | 200 |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Connector System | Wire-to-Panel, Wire-to-Wire |
Product Type | Housing |
Housing Type | Receptacle |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Where can I find additional details, specifications and documents for a 171383-1?
Additional datasheets, footprints and schematics for 171383-1 are listed on our Part Details page. You can also find images and similar parts to 171383-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171383-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171383-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171383-1 fall under?
The 171383-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 171383-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171383-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 171383-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171383-1 have stock available?
Authorised distributors including RS Americas, RS and Avnet America have stock available or on a lead time for 171383-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171383-1 often in real-time on the comparison pages.
What if I can't find stock of 171383-1?
You can fill out our help required form which you can use to request a quote for 171383-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.