Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-480319-0 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
13,220
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
143,439
in stock
|
Buy Now | |
TE Store
from US$0.19
|
60,166
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
50,607
in stock
|
Buy Now | |
element14
from US$0.21
|
30,702
in stock
|
Buy Now | |
Farnell
from US$0.20
|
28,389
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
26,398
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
26,398
in stock
|
Buy Now | |
Boersig
from US$0.20
|
26,081
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
23,906
in stock
|
Buy Now | |
Sager
from US$0.13
|
22,460
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
18,533
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
11,663
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
5,234
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
1,277
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
122
in stock
|
Buy Now | |
Electro Enterprises
from US$0.17
|
107
in stock
|
Buy Now | |
Conrad
from US$0.34
|
62
in stock
|
Buy Now | |
Avnet Abacus
-
|
16,000
in stock
|
Buy Now | |
Carlton-Bates
-
|
93
in stock
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
Richardson RFPD
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 250VAC |
Centerline (Pitch) | .2in, 5.08mm |
Housing Material | Nylon |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
Circuit Identification Feature | With |
VDE Tested | No |
CSA File Number | LR16455 |
UL Rating | Recognized, Certified |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Socket (Plug) Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Housing Type | Receptacle |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
02P CMNL CAP HSG NATL | Heilind Electronics |
02P CMNL CAP HSG NATL Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 5.08 mm Housing Receptacle Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 1-480319-0 | Internal Number: 1-480319-0 | Alias Number: BACA-AMP-90 | 5.08 mm | TE Connectivity | TE Store |
MATE-N-LOK 2 Position Detent Lock Free Hanging Housing Receptacle | Future Electronics |
PIN HOUSING, 2WAY | element14 |
Pin&Socket Connectors PIN FREE 2 CIRCUITS | Rapid Electronics |
Pin & Socket Connectors PIN FREE 2 CIRCUITS | Sager |
Connector, Receptacle Housing, 2 Position, 5.08Mm | Newark Electronics |
2w Pin housing free hanging | RS |
Connector Commercial MATE-N-LOK Receptacle (Cap) 2 Nylon 13 A (Max.) AMP | TE Connectivity 1-480319-0 | RS Americas |
Conn Housing RCP 2 POS 5.08mm ST Individual | Avnet America |
Plug | Transfer Multisort Elektronik |
TE Connectivity Pin housing Receptacle / Plug 2 Positions 5.08mm | Distrelec |
Content: 1 pc(s) | Conrad |
Commercial MATE-N-LOK 1-480319-0 Pin Connector, 250V AC, 13A, 2P, 1 Row, Free-Hanging Mount, Nylon, Natural | Carlton-Bates |
02P MNL CAP HSG NATL | TTI Europe |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 5.08mm |
For Use With | Commercial MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Colour | Clear |
Contact Resistance | 4mohm |
Current Rating | 15A |
Flammability Rating | UL94V-2 |
Insulation Resistance | 500Mohm |
Material | Nylon |
No. of Mating Cycles | 50 |
No. of Rows | 1Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 1-480319-0?
Additional datasheets, footprints and schematics for 1-480319-0 are listed on our Part Details page. You can also find images and similar parts to 1-480319-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480319-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480319-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480319-0 fall under?
The 1-480319-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480319-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480319-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480319-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480319-0 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Future Electronics, element14 and Farnell have stock available or on a lead time for 1-480319-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480319-0 often in real-time on the comparison pages.
What if I can't find stock of 1-480319-0?
You can fill out our help required form which you can use to request a quote for 1-480319-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.