Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8202611101,
80.264.00, 8202609390, CF0547-000, AMP-0-0828904-1 |
Prices starting from US$0.0292
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0428
|
612,785
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.06
|
1,605,802
in stock
|
Buy Now | |
Boersig
from US$0.0317
|
945,673
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
831,217
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0443
|
740,394
in stock
|
Buy Now | |
Chip One Stop
from US$0.0292
|
740,394
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0469
|
455,622
in stock
|
Buy Now | |
TTI Europe
from US$0.0364
|
163,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0469
|
75,937
in stock
|
Buy Now | |
element14
from US$0.09
|
68,700
in stock
|
Buy Now | |
Farnell
from US$0.06
|
68,700
in stock
|
Buy Now | |
Conrad
from US$0.12
|
45,596
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0352
|
35,770
in stock
|
Buy Now | |
RS
from US$0.08
|
35,000
in stock
|
Buy Now | |
Avnet America
from US$0.0421
|
25,742
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
9,872
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
5,773
in stock
|
Buy Now | |
Sager
from US$0.0328
|
5,065
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,047,000
in stock
|
Buy Now | |
Power and Signal Group
-
|
70,100
in stock
|
Buy Now | |
Compona
-
|
56,600
in stock
|
Buy Now | |
Avnet Asia
from US$0.0324
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Material | Silicone |
---|---|
Color | Blue |
Cable Insulation Diameter | 2.1mm, .083in |
Cavity Diameter | .205in, 5.2mm |
UL Flammability Rating | None |
Shore A Hardness | 50 |
Lubricant Content | Yes |
Resistance to Hydrocarbons | Poor |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Timer Single Wire Seal - Blue | Dalroad Norslo |
Sealing | Newark Electronics |
MCP Junior Power Timer Series 2.1 mm Insulation Diameter Seal Plug Timer Contact | Future Electronics |
WIRE SEAL, SINGLE, FOR J.P.T.CONN | element14 |
This plug-connector displays its excellent electric properties through rational processing and high stress. For single hole mounting, simple processing and device plug-in is provided.Typical application range: Sensors, Magnet valves or voltage supply | Conrad |
Accessories: gasket for wire | Transfer Multisort Elektronik |
1.5mm wire seal,0.5-1sq.mm | RS |
Connector Accessories Seal Plug Loose Piece | Avnet America |
Heavy Duty Sealed Connector Series (HDSCS ) Series Blue Wire Seal | TE Connectivity 828904-1 | RS Americas |
SINGLE WIRE SEAL FOR J.P.T.CON Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: Silicone Primary Product Color: Blue Cavity Diameter: 5.2 mm Cavity Diameter: .205 in Single Wire Seal (SWS) Silicone Blue 5.2 mm | Connector Seal & Cavity Plug | Part Number: 828904-1 | Internal Number: 828904-1 | Alias Number: 80.264.00 | TE Connectivity | TE Store |
Automotive Connectors Wire Seal JR Timer 1.2-2.1mm Insulation | Sager |
Status: | Unknown |
---|---|
Series: | JPT Series |
RoHS: | Unknown |
Cable Diameter Max | 2.1mm |
---|---|
For Use With | AMP MCP 2.8 Contact Systems |
Product Range | JPT Series |
Seal Material | Silicone |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Seal |
Where can I find additional details, specifications and documents for a 828904-1?
Additional datasheets, footprints and schematics for 828904-1 are listed on our Part Details page. You can also find images and similar parts to 828904-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 828904-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 828904-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 828904-1 fall under?
The 828904-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 828904-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 828904-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 828904-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 828904-1 have stock available?
Authorised distributors including Dalroad Norslo, Boersig, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 828904-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 828904-1 often in real-time on the comparison pages.
What if I can't find stock of 828904-1?
You can fill out our help required form which you can use to request a quote for 828904-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.