Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.81
|
-
|
Buy Now |
Color | Other |
---|---|
Body Material | Other |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 4 |
Mating Tab Width | .11in, 2.8mm |
Height | 22.4mm, .882in |
Length | 30.5mm, 1.201in |
Width | 1.417in, 36mm |
Nominal Voltage Architecture | 24V, 42V, 48V, 12V |
Operating Voltage | 50VDC |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 600 |
Packaging Method | Box |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Strain Relief | Add By Accessory |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Conn Housing PL 4 POS ST Cable Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 2050052-1?
Additional datasheets, footprints and schematics for 2050052-1 are listed on our Part Details page. You can also find images and similar parts to 2050052-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2050052-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2050052-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2050052-1 fall under?
The 2050052-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2050052-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2050052-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2050052-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2050052-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2050052-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2050052-1 often in real-time on the comparison pages.
What if I can't find stock of 2050052-1?
You can fill out our help required form which you can use to request a quote for 2050052-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.