Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.52
|
345
in stock
|
Buy Now | |
element14
from US$1.87
|
861
in stock
|
Buy Now | |
Farnell
from US$1.11
|
861
in stock
|
Buy Now | |
Rapid Electronics
from US$1.27
|
240
in stock
|
Buy Now | |
Distrelec
from US$1.26
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
101
in stock
|
Buy Now | |
Conrad
from US$2.19
|
72
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now | |
Boersig
from US$0.97
|
-
|
Buy Now | |
TTI Europe
from US$1.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA |
Color | Black |
Number of Rows | 1 |
Number of Positions | 4 |
Mating Tab Width | 3mm, .118in |
Width | 24.5mm, .965in |
Height | 1.504in, 38.2mm |
Length | 1.394in, 35.4mm |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .197in, 5mm |
Degree of Protection | IP54K |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Bag |
Sealable | Yes |
Hybrid Connector | No |
Connector System | Wire-to-Device, Wire-to-Board |
Connector Style | Housing for male terminals |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Operating Temperature Range | -30 – 125°C, -22 – 257°F |
AUTOMOTIVE HOUSING, PLUG, 4POS | element14 |
TE Connectivity - AMP Housing JPT SPLASH-PROOF FEM.CONN4 P | Distrelec |
Automotive Housing, Plug, 4Pos | Newark Electronics |
Content: 1 pc(s) | Conrad |
Automotive Connectors JPT SPLASH-PROOF FEM.CONN4 POS | Future Electronics |
AMP282764-1 | Avnet America |
Where can I find additional details, specifications and documents for a 282764-1?
Additional datasheets, footprints and schematics for 282764-1 are listed on our Part Details page. You can also find images and similar parts to 282764-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282764-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282764-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282764-1 fall under?
The 282764-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282764-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282764-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282764-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282764-1 have stock available?
Authorised distributors including element14, Farnell, RS, Rapid Electronics and Distrelec have stock available or on a lead time for 282764-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282764-1 often in real-time on the comparison pages.
What if I can't find stock of 282764-1?
You can fill out our help required form which you can use to request a quote for 282764-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.