Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | 2.8mm, .11in |
Height | .984in, 25mm |
Length | 32mm, 1.26in |
Width | 1.167in, 29.65mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Box |
Packaging Quantity | 660 |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
ASSY 4 POSN. 2,8MM REC. Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 4 Housing for Female Terminals 2.8 mm .11" Wire-to-Board | Automotive Housing | Part Number: 1480968-1 | Internal Number: 1480968-1 | TE Connectivity | TE Store |
4 Rectangular Connectors - Housings Receptacle Black 0.197 (5.00mm)" | Future Electronics |
Conn Housing RCP 4 POS 5mm Crimp ST Cable Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 1480968-1?
Additional datasheets, footprints and schematics for 1480968-1 are listed on our Part Details page. You can also find images and similar parts to 1480968-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1480968-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1480968-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1480968-1 fall under?
The 1480968-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1480968-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1480968-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1480968-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1480968-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 1480968-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1480968-1 often in real-time on the comparison pages.
What if I can't find stock of 1480968-1?
You can fill out our help required form which you can use to request a quote for 1480968-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.