Status: | Unknown |
---|---|
Series: | 1.5mm System Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
No stock
|
Buy Now | |
Boersig
from US$0.19
|
27,905
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
20,000
in stock
|
Buy Now | |
Conrad
from US$0.45
|
1,034
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
30
in stock
|
Buy Now | |
element14
from US$0.20
|
14
in stock
|
Buy Now | |
Farnell
from US$0.30
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
9
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Distrelec
from US$0.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 1.5mm System Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 17AWG |
Contact Plating | Tin Plated Contacts |
For Use With | - |
Wire Size AWG Min | 20AWG |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Gender | Receptacle |
Wire Size (AWG) | 20AWG to 17AWG |
Wire Size Range (AWG) | 20-17 |
1,5MMD SOCKET CONTACT | Boersig |
These connectors are characterized by efficient processing, high stress and excellent electrical properties Easy processing plug devices are provided for one-hole assembly.Typical applications: sensors, solenoid valves or power supplies. | Conrad |
Contact, Socket, Crimp, 17Awg | Newark Electronics |
CONTACT, SOCKET, 1.5MM | element14 |
Contact | Transfer Multisort Elektronik |
1.5mm,skt,crimp contact,cable mount,sn | RS |
Socket Contact 17-20 AWG Size 1.5mm Crimp Tin | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
1.5mm, skt, crimp contact, cable mount, sn | TE Connectivity 962998-1 | RS Americas |
TE Connectivity - AMP 15MMD SOCKET CONTACT | Distrelec |
Where can I find additional details, specifications and documents for a 962998-1?
Additional datasheets, footprints and schematics for 962998-1 are listed on our Part Details page. You can also find images and similar parts to 962998-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962998-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962998-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962998-1 fall under?
The 962998-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 962998-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962998-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 962998-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962998-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Conrad, Newark Electronics and element14 have stock available or on a lead time for 962998-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962998-1 often in real-time on the comparison pages.
What if I can't find stock of 962998-1?
You can fill out our help required form which you can use to request a quote for 962998-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.