Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Power and Signal Group
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Interface Plating | Tin (Sn) |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Socket |
Crimp Type | F-Crimp |
Mating Pin Diameter | .059in, 1.5mm |
Typical Current Rating | 30A |
Wire Size | .5 – 1mm², 16 – 20AWG |
Wire Size Search | 17AWG, 18AWG, .5mm², .6mm², 1mm², 19AWG, .75mm², .85mm², 20AWG |
Wire Insulation Diameter | .047 – .082in, 1.2 – 2.1mm |
Terminal Transmits | 25 – 40 A (Power) |
Customer Preferred Contact | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Sealable | Yes |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Where can I find additional details, specifications and documents for a 962998-4?
Additional datasheets, footprints and schematics for 962998-4 are listed on our Part Details page. You can also find images and similar parts to 962998-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962998-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962998-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962998-4 fall under?
The 962998-4 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 962998-4 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962998-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 962998-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962998-4 have stock available?
Authorised distributors including Power and Signal Group have stock available or on a lead time for 962998-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962998-4 often in real-time on the comparison pages.
What if I can't find stock of 962998-4?
You can fill out our help required form which you can use to request a quote for 962998-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.