Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.60
|
-
|
Buy Now |
Connector Code | A |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Body Material | PA GF |
Number of Rows | 1 |
Mating Tab Width | 2.8mm, .11in |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IPX9K |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 600 |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Connector Housing Sealed Plug 2 Position 5mm Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2050046-2?
Additional datasheets, footprints and schematics for 2050046-2 are listed on our Part Details page. You can also find images and similar parts to 2050046-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2050046-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2050046-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2050046-2 fall under?
The 2050046-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2050046-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2050046-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2050046-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2050046-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2050046-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2050046-2 often in real-time on the comparison pages.
What if I can't find stock of 2050046-2?
You can fill out our help required form which you can use to request a quote for 2050046-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.