Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.62
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.29
|
7,950
in stock
|
Buy Now | |
Rapid Electronics
from US$1.57
|
7,950
in stock
|
Buy Now | |
Chip One Stop
from US$1.54
|
7,950
in stock
|
Buy Now | |
Farnell
from US$3.29
|
6,400
in stock
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now | |
Boersig
from US$1.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PBT GF |
Number of Rows | 2 |
Number of Positions | 24 |
Mating Tab Width | .11in, 2.8mm |
Length | 93.6mm, 3.685in |
Width | 23.8mm, .937in |
Height | 1.506in, 38.25mm |
Centerline (Pitch) | .236in, 6mm |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Carton |
Connector System | Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | 6mm, .236in |
Connector Style | Housing for female terminals |
Sealable | Yes |
Strain Relief | No |
Hybrid Connector | No |
TE Connectivity - AMP Housing J-P-T GEH 24PASSY | Distrelec |
Automotive Connectors J-P-T Geh 24P,assy |Amp Te Connectivity 967558-1 | Newark Electronics |
Automotive Connectors J-P-T GEH 24P ASSY | Rapid Electronics |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Conn Housing RCP 24 POS 5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 967558-1?
Additional datasheets, footprints and schematics for 967558-1 are listed on our Part Details page. You can also find images and similar parts to 967558-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 967558-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 967558-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 967558-1 fall under?
The 967558-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 967558-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 967558-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 967558-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 967558-1 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 967558-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 967558-1 often in real-time on the comparison pages.
What if I can't find stock of 967558-1?
You can fill out our help required form which you can use to request a quote for 967558-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.