Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Width | 2.8mm, .11in |
Mating Tab Thickness | .8mm, .031in |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Typical Current Rating | 30A |
Wire Size Search | .25mm², 26AWG, .2mm², .22mm², .5mm², 21AWG, 23AWG, 22AWG, .35mm², 24AWG, 25AWG, .4mm², .3mm², 20AWG, 27AWG |
Wire Insulation Diameter | .134in, 1.15 – 1.6mm, 3.4mm |
Wire Size | .2 – .5mm², .35 – .5mm² |
Agency/Standard | DIN ISO 6722 part 3, DIN 72 551 Part 6 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 3500 |
Packaging Method | Reel |
Sealable | Yes |
Primary Locking Feature | Locking Lance |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
JUNIOR-TIMER KONT | TTI Europe |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
JPT REC 2.8 CONTACT SWS SN | Farnell |
Where can I find additional details, specifications and documents for a 927772-1?
Additional datasheets, footprints and schematics for 927772-1 are listed on our Part Details page. You can also find images and similar parts to 927772-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927772-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927772-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927772-1 fall under?
The 927772-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 927772-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927772-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 927772-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927772-1 have stock available?
Authorised distributors including Chip One Stop, TTI Europe, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 927772-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927772-1 often in real-time on the comparison pages.
What if I can't find stock of 927772-1?
You can fill out our help required form which you can use to request a quote for 927772-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.