Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.08
|
30
in stock
|
Buy Now | |
Boersig
from US$5.48
|
972
in stock
|
Buy Now | |
TTI Europe
from US$5.45
|
630
in stock
|
Buy Now | |
element14
from US$8.67
|
341
in stock
|
Buy Now | |
Farnell
from US$5.19
|
341
in stock
|
Buy Now | |
TE Store
from US$4.27
|
187
in stock
|
Buy Now | |
Newark Electronics
from US$6.57
|
155
in stock
|
Buy Now | |
Conrad
from US$10.04
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.53
|
7
in stock
|
Buy Now | |
Avnet Abacus
-
|
210
in stock
|
Buy Now | |
Future Electronics
from US$5.14
|
-
|
Buy Now | |
Avnet America
from US$5.92
|
-
|
Buy Now | |
RS Americas
from US$8.67
|
-
|
Buy Now | |
Distrelec
from US$7.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | Other |
---|---|
Cable Exit Angle | 90° |
Color | Black |
Number of Rows | 3 |
Number of Positions | 68 |
Width | 1.252in, 31.8mm |
Length | 3.791in, 96.3mm |
Height | 29.6mm, 1.165in |
Centerline (Pitch) | 4mm, .157in |
Polarized | No |
Terminal Position Assurance | No |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Carton |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | .157in, 4mm |
Strain Relief | No |
Sealable | Yes |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
HOUSING, RECEPT, TIMER, 68WAY | element14 |
MICRO-T/JPT GH66/2P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm 1.5 mm Mating Tab Width: .11 in .059 in Connector System: Wire-to-Wire Number of Positions: 68 Housing for Female Terminals 2.8 mm .11" | Timer Connector Housing | Part Number: 963598-1 | Internal Number: 963598-1 | TE Connectivity | TE Store |
Automotive Housing, Receptacle, 68Pos | Newark Electronics |
Junior Power Timer socket housing 68P | RS |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 68 POS Crimp ST | Avnet Abacus |
MICRO-T/JPT GH66/2P | TE Connectivity 963598-1 | RS Americas |
TE Connectivity - AMP Socket Housing, Receptacle, 3 Rows, 68 Poles, Black | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 68Contacts |
---|---|
Product Range | - |
Connector Mounting | Cable Mount |
Contact Termination Type | - |
Pitch Spacing | 2mm |
Gender | Receptacle |
Contact Gender | Socket |
Contact Material | - |
Contact Plating | - |
Connector Shell Size | - |
No. of Rows | 3Rows |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 963598-1?
Additional datasheets, footprints and schematics for 963598-1 are listed on our Part Details page. You can also find images and similar parts to 963598-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963598-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963598-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963598-1 fall under?
The 963598-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 963598-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963598-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963598-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963598-1 have stock available?
Authorised distributors including Boersig, TTI Europe, element14, Farnell and TE Store have stock available or on a lead time for 963598-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963598-1 often in real-time on the comparison pages.
What if I can't find stock of 963598-1?
You can fill out our help required form which you can use to request a quote for 963598-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.