Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.89
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
172
in stock
|
Buy Now | |
Rapid Electronics
from US$1.24
|
172
in stock
|
Buy Now | |
Chip One Stop
from US$1.25
|
172
in stock
|
Buy Now | |
Distrelec
from US$1.60
|
172
in stock
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PA |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 5 |
Mating Tab Width | .118in, 3mm |
Width | 24.5mm, .965in |
Length | 1.591in, 40.4mm |
Height | 38.2mm, 1.504in |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 12V, 24V |
Centerline (Pitch) | 5mm, .197in |
Degree of Protection | IP54K |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | No |
Hybrid Connector | No |
Connector Style | Housing for male terminals |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Operating Temperature Range | -22 – 257°F, -30 – 125°C |
Jpt Splash-Proof Fem.conn5 Pos |Amp Te Connectivity 282766-1 | Newark Electronics |
TE Connectivity - AMP Housing JPT SPLASH-PROOF FEM.CONN5 P | Distrelec |
Conn Housing 5 POS 5mm ST | Avnet America |
Where can I find additional details, specifications and documents for a 282766-1?
Additional datasheets, footprints and schematics for 282766-1 are listed on our Part Details page. You can also find images and similar parts to 282766-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282766-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282766-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282766-1 fall under?
The 282766-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282766-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282766-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282766-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282766-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 282766-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282766-1 often in real-time on the comparison pages.
What if I can't find stock of 282766-1?
You can fill out our help required form which you can use to request a quote for 282766-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.