Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0200
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0386
|
16,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0303
|
40,123
in stock
|
Buy Now | |
Distrelec
from US$0.0321
|
40,123
in stock
|
Buy Now | |
TE Store
from US$0.0200
|
39,975
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0251
|
32,188
in stock
|
Buy Now | |
element14
from US$0.0316
|
16,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0251
|
9,656
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
359
in stock
|
Buy Now | |
Avnet America
from US$0.0220
|
-
|
Buy Now | |
Boersig
from US$0.0213
|
-
|
Buy Now | |
TTI Europe
from US$0.0306
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Silicone |
---|---|
Color | Brown |
Cavity Diameter | .197in, 5mm |
UL Flammability Rating | None |
Lubricant Content | Yes |
Resistance to Hydrocarbons | Poor |
Shore A Hardness | 50 |
Seal Type | Cavity Blanking Plug |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Standard Circular Connector BLINDSTOPFEN 1 5SYS | Rapid Electronics |
TE Connectivity BLINDSTOPFEN 1 5SYS Standard Circular Connector BLINDSTOPFEN 1 5SYS | Distrelec |
BLINDSTOPFEN 1,5SYS Connector Seal & Plug Type: Cavity Blanking Plug Primary Product Material: Silicone Primary Product Color: Brown Cavity Diameter: 5 mm Cavity Diameter: .197 in Cavity Blanking Plug Silicone Brown 5 mm | Connector Seal & Cavity Plug | Part Number: 828906-2 | Internal Number: 828906-2 | TE Connectivity | TE Store |
BLINDSTOPFEN 15SYS | Heilind Electronics |
CAVITY BLANKING PLUG, SILICONE, BROWN | element14 |
Blindstopfen 1,5Sys Rohs Compliant: Yes |Amp Te Connectivity 828906-2 | Newark Electronics |
Connector Accssories Cavity Plug Silicon Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 828906-2?
Additional datasheets, footprints and schematics for 828906-2 are listed on our Part Details page. You can also find images and similar parts to 828906-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 828906-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 828906-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 828906-2 fall under?
The 828906-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 828906-2 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 828906-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 828906-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 828906-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, Heilind Electronics and element14 have stock available or on a lead time for 828906-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 828906-2 often in real-time on the comparison pages.
What if I can't find stock of 828906-2?
You can fill out our help required form which you can use to request a quote for 828906-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.