Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.92
|
325
in stock
|
Buy Now | |
Boersig
from US$2.92
|
3,246
in stock
|
Buy Now | |
TE Store
from US$2.27
|
470
in stock
|
Buy Now | |
Rapid Electronics
from US$4.16
|
360
in stock
|
Buy Now | |
Distrelec
from US$3.82
|
360
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$3.38
|
-
|
Buy Now | |
Avnet America
from US$3.35
|
-
|
Buy Now | |
element14
from US$4.56
|
-
|
Buy Now | |
TTI Europe
from US$3.28
|
-
|
Buy Now | |
Farnell
from US$3.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Gray |
Number of Positions | 16 |
Number of Rows | 2 |
Mating Tab Width | .11in, 2.8mm |
Height | 1.486in, 37.75mm |
Length | 2.073in, 52.65mm |
Width | .957in, 24.3mm |
Centerline (Pitch) | .197in, 5mm |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Packaging Quantity | 500 |
Row-to-Row Spacing | .236in, 6mm |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Strain Relief | No |
Sealable | Yes |
16 J-P-T GEH KOMPL Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Board Number of Positions: 16 Housing for Female Terminals 2.8 mm .11" Wire-to-Board | Timer Connector Housing | Part Number: 2-963217-1 | Internal Number: 2-963217-1 | TE Connectivity | TE Store |
Automotive Connectors 16 J-P-T GEH KOMPL | Rapid Electronics |
TE Connectivity - AMP Housing 16 J-P-T GEH KOMPL | Distrelec |
JPT timer 2.8 16 way receptacle housing | RS |
Conn Housing RCP 16 POS Crimp ST Cable Mount | Avnet Abacus |
Housing, Rcpt, Jpt Contact | Newark Electronics |
HOUSING, RCPT, JPT CONTACT.. | Farnell |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
Connector Mounting | Cable Mount |
Rectangular Shell Size | - |
For Use With | AMP Junior Power Timer Series Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Locking Type | - |
SVHC | No SVHC (07-Jul-2017) |
Gender | Receptacle |
Where can I find additional details, specifications and documents for a 2-963217-1?
Additional datasheets, footprints and schematics for 2-963217-1 are listed on our Part Details page. You can also find images and similar parts to 2-963217-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-963217-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-963217-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-963217-1 fall under?
The 2-963217-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-963217-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-963217-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-963217-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-963217-1 have stock available?
Authorised distributors including Boersig, TE Store, Rapid Electronics, Distrelec and RS have stock available or on a lead time for 2-963217-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-963217-1 often in real-time on the comparison pages.
What if I can't find stock of 2-963217-1?
You can fill out our help required form which you can use to request a quote for 2-963217-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.