Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Natural |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 90° |
Number of Rows | 3 |
Number of Positions | 15 |
Mating Tab Width | .11in, 2.8mm |
Length | 59.2mm, 2.331in |
Width | 1.57in, 40mm |
Height | 1.492in, 37.9mm |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 28VDC |
Centerline (Pitch) | .197in, 5mm |
Degree of Protection | IP67, IP6K9K |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | No |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 440 |
Packaging Method | Box |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .098in, 2.5mm |
Strain Relief | Yes |
Connector System | Wire-to-Wire |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Amp Mcp 2.8 Socket Hsg.,15Pos.assy |Amp Te Connectivity 2-1534126-1 | Newark Electronics |
Conn Housing RCP 15 POS Crimp ST | Avnet America |
AMP MCP 2.8 SOCKET HSG.,15POS. | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2-1534126-1?
Additional datasheets, footprints and schematics for 2-1534126-1 are listed on our Part Details page. You can also find images and similar parts to 2-1534126-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1534126-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1534126-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1534126-1 fall under?
The 2-1534126-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1534126-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1534126-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1534126-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1534126-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 2-1534126-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1534126-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1534126-1?
You can fill out our help required form which you can use to request a quote for 2-1534126-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.