Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
17,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
17,500
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
17,500
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Family Seal |
---|---|
Typical Current Rating | 11A |
Mating Tab Thickness | .8mm, .031in |
Terminal & Splice Type | Receptacle |
Mating Tab Width | .11in, 2.8mm |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Insulation Diameter | 1.2 – 1.4mm, .047 – .055in |
Wire Size | .35mm² |
Wire Size Search | .35mm² |
Agency/Standard | LV 214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 3500 |
Packaging Method | Reel |
Receptacle Style | 180° |
Wire Type | Copper |
Sealable | No |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Automotive Connectors 2.8MM SENS FLA-KONT | Rapid Electronics |
TE Connectivity 2.8MM SENS FLA-KONT Automotive Connector | Distrelec |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 967541-1?
Additional datasheets, footprints and schematics for 967541-1 are listed on our Part Details page. You can also find images and similar parts to 967541-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 967541-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 967541-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 967541-1 fall under?
The 967541-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 967541-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 967541-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 967541-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 967541-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Boersig have stock available or on a lead time for 967541-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 967541-1 often in real-time on the comparison pages.
What if I can't find stock of 967541-1?
You can fill out our help required form which you can use to request a quote for 967541-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.