Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.46
|
154
in stock
|
Buy Now | |
element14
from US$1.84
|
1,944
in stock
|
Buy Now | |
Farnell
from US$2.02
|
1,944
in stock
|
Buy Now | |
Distrelec
from US$2.39
|
1,785
in stock
|
Buy Now | |
Heilind Electronics
from US$2.21
|
1,050
in stock
|
Buy Now | |
TTI Europe
from US$1.69
|
400
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.21
|
350
in stock
|
Buy Now | |
TE Store
from US$1.48
|
123
in stock
|
Buy Now | |
Newark Electronics
from US$2.71
|
-
|
Buy Now | |
Future Electronics
from US$1.65
|
-
|
Buy Now | |
Avnet America
from US$1.83
|
-
|
Buy Now | |
RS Americas
from US$2.72
|
-
|
Buy Now | |
Boersig
from US$1.88
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PA GF |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .11in, 2.8mm |
Length | .9842in, 25mm |
Width | 20.1mm, .791in |
Height | 30.5mm, 1.2007in |
Centerline (Pitch) | .197in, 5mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Bag |
Packaging Quantity | 200 |
Hybrid Connector | No |
Sealable | Yes |
Strain Relief | No |
Connector System | Wire-to-Wire, Wire-to-Device, Wire-to-Board |
AUTOMOTIVE HOUSING, PLUG, 2POS | element14 |
TE Connectivity - AMP Housing 2.8MM SLD 2P PLUG ASSY | Distrelec |
2.8MM SLD 2P PLUG ASSY | Heilind Electronics |
SSC 2 way plug housing, key I | RS |
2.8MM SLD 2P PLUG ASSY Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Board Wire-to-Device Wire-to-Wire Number of Positions: 2 Centerline (Pitch): .197 in Automotive Housing | 2.8 mm .11" Wire-to-Board | Part Number: 936059-1 | Internal Number: 936059-1 | .197" | TE Connectivity | TE Store |
Automotive Housing, Plug, 2Pos | Newark Electronics |
2 Position 2.8 mm Pitch Black Plug Housing Rectangular Connector | Future Electronics |
Conn Housing PL 2 POS Crimp ST Cable Mount | Avnet America |
SSC Series, 2 Way Cable Mount Plug Housing | TE Connectivity 936059-1 | RS Americas |
Where can I find additional details, specifications and documents for a 936059-1?
Additional datasheets, footprints and schematics for 936059-1 are listed on our Part Details page. You can also find images and similar parts to 936059-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936059-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936059-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936059-1 fall under?
The 936059-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 936059-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936059-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 936059-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936059-1 have stock available?
Authorised distributors including element14, Farnell, Distrelec, Heilind Electronics and TTI Europe have stock available or on a lead time for 936059-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936059-1 often in real-time on the comparison pages.
What if I can't find stock of 936059-1?
You can fill out our help required form which you can use to request a quote for 936059-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.