Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.22
|
2,659
in stock
|
Buy Now | |
TTI Europe
from US$1.44
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
1,155
in stock
|
Buy Now | |
element14
from US$2.19
|
993
in stock
|
Buy Now | |
Farnell
from US$1.64
|
993
in stock
|
Buy Now | |
TE Store
from US$1.14
|
428
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.94
|
371
in stock
|
Buy Now | |
Distrelec
from US$3.42
|
277
in stock
|
Buy Now | |
RS Americas
from US$1.52
|
53
in stock
|
Buy Now | |
Rapid Electronics
from US$2.09
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$2.82
|
12
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$1.23
|
-
|
Buy Now | |
Avnet America
from US$1.41
|
-
|
Buy Now | |
Boersig
from US$1.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Connector Code | A |
---|---|
Body Material | Other |
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | .11in, 2.8mm |
Width | 1.287in, 32.7mm |
Length | 23mm, .906in |
Height | .76in, 19.3mm |
Centerline (Pitch) | .197in, 5mm |
Degree of Protection | IP69K |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Device |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Sealable | Yes |
JPT timer 2.8 2 way receptacle housing | RS |
Receptacle Housing, 2Pos, Black | Newark Electronics |
RECEPTACLE, JPT, 2WAY | element14 |
JPT GEH ASSY 2P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Timer Connector Housing | Part Number: 1-967412-2 | Internal Number: 1-967412-2 | TE Connectivity | TE Store |
TE Connectivity - AMP Socket Housing, Receptacle, 1 Rows, 2 Poles ,Keying Option A, Black | Distrelec |
Junior Power Timer Series 2 Way Cable Mount Socket Housing | TE Connectivity 1-967412-2 | RS Americas |
Automotive Connectors JPT GEH ASSY 2P | Rapid Electronics |
Conn Housing RCP 2 POS 5mm Crimp ST Cable Mount | Avnet Abacus |
2 Position 5 mm Pitch 2.8 mm Tab Black Timer System Housing Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | - |
For Use With | JPT Socket Contacts |
SVHC | No SVHC (07-Jul-2017) |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Locking Type | Latch |
Where can I find additional details, specifications and documents for a 1-967412-2?
Additional datasheets, footprints and schematics for 1-967412-2 are listed on our Part Details page. You can also find images and similar parts to 1-967412-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967412-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967412-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967412-2 fall under?
The 1-967412-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967412-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967412-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967412-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967412-2 have stock available?
Authorised distributors including RS, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-967412-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967412-2 often in real-time on the comparison pages.
What if I can't find stock of 1-967412-2?
You can fill out our help required form which you can use to request a quote for 1-967412-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.