Status: | Unknown |
---|---|
Series: | Timer Connector System Series |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.21
|
No stock
|
Buy Now | |
Boersig
from US$0.62
|
1,373
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
103
in stock
|
Buy Now | |
Distrelec
from US$1.30
|
93
in stock
|
Buy Now | |
Rapid Electronics
from US$0.88
|
46
in stock
|
Buy Now | |
Chip One Stop
from US$1.18
|
46
in stock
|
Buy Now | |
TE Store
from US$0.48
|
40
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$1.38
|
-
|
Buy Now | |
element14
from US$1.88
|
-
|
Buy Now | |
TTI Europe
from US$0.71
|
-
|
Buy Now | |
Farnell
from US$0.87
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Timer Connector System Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Positions |
For Use With | AMP Timer Connector System Series Socket Contacts |
Voltage Rating | 24VDC |
RoHS Compliant | Yes |
SPLASH PROOF CONN. ASS'Y | Boersig |
Automotive Conn Housing, Rcpt, 3Pos | Newark Electronics |
TE Connectivity - AMP Socket Housing, Receptacle, 1 Rows, 3 Poles, Black | Distrelec |
Automotive Connectors SPLASH PROOF CONN. ASS Y | Rapid Electronics |
SPLASH PROOF CONN. ASS'Y Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Device Wire-to-Board Number of Positions: 3 Housing for Female Terminals 2.8 mm .11" Wire-to-Device | Timer Connector Housing | Part Number: 282729-1 | Internal Number: 282729-1 | TE Connectivity | TE Store |
Junior Power Timer 3W receptacle housing | RS |
Conn Housing RCP 3 POS 5mm Crimp ST | Avnet America |
Junior Power Timer 3W receptacle housing | TE Connectivity 282729-1 | RS Americas |
SPLASH PROOF CONN. ASS Y | TTI Europe |
Where can I find additional details, specifications and documents for a 282729-1?
Additional datasheets, footprints and schematics for 282729-1 are listed on our Part Details page. You can also find images and similar parts to 282729-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282729-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282729-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282729-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282729-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 282729-1 have stock available?
Authorised distributors including Boersig, Newark Electronics, Distrelec, Rapid Electronics and Chip One Stop have stock available or on a lead time for 282729-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282729-1 often in real-time on the comparison pages.
What if I can't find stock of 282729-1?
You can fill out our help required form which you can use to request a quote for 282729-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.