Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PA |
Number of Rows | 2 |
Number of Positions | 15 |
Blank Cavity Position | 1 |
Mating Tab Width | .118in, 3mm |
Length | 58mm, 2.283in |
Width | 27.5mm, 1.083in |
Height | 1.563in, 39.7mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Degree of Protection | IP54K |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
AMP282311-1 | Avnet America |
JPT CONN. SEALED 15 PO | Boersig |
Where can I find additional details, specifications and documents for a 282311-1?
Additional datasheets, footprints and schematics for 282311-1 are listed on our Part Details page. You can also find images and similar parts to 282311-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282311-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282311-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282311-1 fall under?
The 282311-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282311-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282311-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282311-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282311-1 have stock available?
Authorised distributors including Avnet America, Boersig, TTI Europe and Power and Signal Group have stock available or on a lead time for 282311-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282311-1 often in real-time on the comparison pages.
What if I can't find stock of 282311-1?
You can fill out our help required form which you can use to request a quote for 282311-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.