Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
3,720
in stock
|
Buy Now | |
Boersig
from US$0.17
|
35,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
24,918
in stock
|
Buy Now | |
element14
from US$0.31
|
24,918
in stock
|
Buy Now | |
Farnell
from US$0.27
|
24,918
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
20,418
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
17,068
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
14,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
9,960
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
120
in stock
|
Buy Now | |
Avnet Abacus
-
|
119,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Rapid Electronics
from US$0.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Mating Pin Diameter | .059in, 1.5mm |
---|---|
Interface Plating | Tin (Sn) |
Typical Current Rating | 20A |
Crimp Type | F-Crimp |
Terminal & Splice Type | Pin |
Wire Size Search | .5mm², .6mm², 1mm², 19AWG, .75mm², .85mm², 17AWG, 18AWG |
Wire Insulation Diameter | .047 – .082in, 1.2 – 2.1mm |
Wire Size | .5 – 1mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 3500 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Contact, Pin, 20-17Awg, Crimp | Newark Electronics |
CONTACT, PIN, 1.5MM | element14 |
TE Connectivity Automotive Connectors 1.5mm PIN ASSY Loo | Distrelec |
DIA 1.5MM CONTACT PIN ASSY | TTI Europe |
Contact | Transfer Multisort Elektronik |
1.5mm crimp pin contact,0.5-1sq.mm | RS |
Male Crimp Contact for use with 1.5 & 2.5 & 4 mm Pin Diameter Connector Systems | TE Connectivity 1703013-1 | RS Americas |
Contact PIN Crimp ST Cable Mount Strip | Avnet Abacus |
1.5 mm System Series 20-17 AWG Single Wire Locking Latch Pin Contact | Future Electronics |
TE 1703013-1 1.5mm Pin Contact 20-17AWG | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | 1.5mm System Series |
RoHS: | Unknown |
Product Range | 1.5mm System Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 17AWG |
Contact Plating | Tin Plated Contacts |
For Use With | 1.5mm System Series Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Contact Size | 17 |
Contact Termination | Crimp |
Gender | Plug |
Wire Size (AWG) | 20AWG to 17AWG |
Where can I find additional details, specifications and documents for a 1703013-1?
Additional datasheets, footprints and schematics for 1703013-1 are listed on our Part Details page. You can also find images and similar parts to 1703013-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1703013-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1703013-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1703013-1 fall under?
The 1703013-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1703013-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1703013-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1703013-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1703013-1 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 1703013-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1703013-1 often in real-time on the comparison pages.
What if I can't find stock of 1703013-1?
You can fill out our help required form which you can use to request a quote for 1703013-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.