Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.33
|
37
in stock
|
Buy Now | |
Boersig
from US$0.78
|
85,995
in stock
|
Buy Now | |
TTI Europe
from US$0.74
|
31,800
in stock
|
Buy Now | |
element14
from US$0.95
|
1,438
in stock
|
Buy Now | |
Farnell
from US$0.88
|
1,438
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.91
|
1,418
in stock
|
Buy Now | |
Distrelec
from US$1.36
|
656
in stock
|
Buy Now | |
TE Store
from US$0.62
|
350
in stock
|
Buy Now | |
Rapid Electronics
from US$1.11
|
338
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
311
in stock
|
Buy Now | |
RS Americas
from US$0.93
|
182
in stock
|
Buy Now | |
Chip One Stop
from US$1.51
|
89
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.71
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PA |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .11in, 2.8mm |
Height | 1.476in, 37.5mm |
Width | .866in, 22mm |
Length | .921in, 23.4mm |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .197in, 5mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Bag |
Hybrid Connector | No |
Sealable | Yes |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Strain Relief | No |
Operating Temperature Range | -22 – 257°F, -30 – 125°C |
AUTOMOTIVE CONN HOUSING, RCPT, 2POS | element14 |
Connector: automotive | Transfer Multisort Elektronik |
TE Connectivity - AMP Socket Housing, Receptacle, 1 Rows, 2 Poles, Black | Distrelec |
JPT SPLASH-PROOF FEM.CONN2 POS Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 2 Housing for Female Terminals 2.8 mm .11" Wire-to-Board | Timer Connector Housing | Part Number: 282762-1 | Internal Number: 282762-1 | TE Connectivity | TE Store |
Automotive Conn JPT FEM.CONN2 POS SPLASH-PROOF | Rapid Electronics |
Jpt Splash-Proof Fem.conn2 Pos Rohs Compliant: Yes |Amp Te Connectivity 282762-1 | Newark Electronics |
Junior Power Timer Series, 2 Way Cable Mount Socket Housing | TE Connectivity 282762-1 | RS Americas |
Junior Power Timer 2W receptacle housing | RS |
Conn Housing RCP 2 POS 5mm Crimp ST Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 282762-1?
Additional datasheets, footprints and schematics for 282762-1 are listed on our Part Details page. You can also find images and similar parts to 282762-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282762-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282762-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282762-1 fall under?
The 282762-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282762-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282762-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282762-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282762-1 have stock available?
Authorised distributors including Boersig, TTI Europe, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 282762-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282762-1 often in real-time on the comparison pages.
What if I can't find stock of 282762-1?
You can fill out our help required form which you can use to request a quote for 282762-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.