Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.78
|
2
in stock
|
Buy Now | |
Future Electronics
from US$27.64
|
4,095
in stock
|
Buy Now | |
Chip One Stop
from US$28.50
|
499
in stock
|
Buy Now | |
Distrelec
from US$67.47
|
499
in stock
|
Buy Now | |
TE Store
from US$28.96
|
323
in stock
|
Buy Now | |
Newark Electronics
from US$56.68
|
134
in stock
|
Buy Now | |
element14
from US$61.42
|
134
in stock
|
Buy Now | |
Farnell
from US$34.18
|
134
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$47.94
|
1
in stock
|
Buy Now | |
Avnet America
from US$29.75
|
-
|
Buy Now | |
Boersig
from US$36.12
|
-
|
Buy Now | |
TTI Europe
from US$27.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 3 |
Number of Positions | 21 |
Tab Width | .11in, 2.8mm |
Interface Plating | Silver (Ag) |
Tab Thickness | .031in, .8mm |
Length | 76mm, 2.992in |
Width | 1.482in, 38mm |
Profile Height from PCB | 42.45mm, 1.671in |
Operating Voltage | 28VDC |
Nominal Voltage Architecture | 12V, 24V |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP67, IP69K |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Mounting Holes | With |
Locking Interface | Without |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Mounting Orientation | Vertical/180° |
Circuit Application | Signal |
Packaging Type | Loose Piece |
Packaging Quantity | 105 |
Sealable | Yes |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 120°C, 100°C, 105°C, 149°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F, 230°F, 248°F, 110°C, 221°F |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
TE Connectivity Automotive Connectors MESSERLEISTE 21P | Distrelec |
MESSERLEISTE 21P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 21 Number of Rows: 3 PCB Mount Header Vertical Wire-to-Board 21 | Leavyseal Header | Part Number: 1534238-1 | Internal Number: 1534238-1 | TE Connectivity | TE Store |
Connector, Header, 21Pos, 3Row, 5Mm | Newark Electronics |
CONNECTOR, HEADER, 21POS, 3ROW, 5MM | element14 |
MCP 2.8 21 way PCB plug header, black | RS |
Connector: automotive | Transfer Multisort Elektronik |
Conn Power PL 21 POS 5mm Solder ST Thru-Hole 21 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1534238-1?
Additional datasheets, footprints and schematics for 1534238-1 are listed on our Part Details page. You can also find images and similar parts to 1534238-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1534238-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1534238-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1534238-1 fall under?
The 1534238-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1534238-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1534238-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1534238-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1534238-1 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 1534238-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1534238-1 often in real-time on the comparison pages.
What if I can't find stock of 1534238-1?
You can fill out our help required form which you can use to request a quote for 1534238-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.