Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.80
|
6,452
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
6,452
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
6,452
in stock
|
Buy Now | |
Farnell
from US$0.85
|
5,200
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
RS Americas
from US$0.87
|
-
|
Buy Now | |
Boersig
from US$0.67
|
-
|
Buy Now | |
TTI Europe
from US$0.71
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Type | Pin |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Classification | Power |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Configuration | Solid |
Contact Current Rating (Max) | 19A |
Contact Termination Area Plating Material | Gold |
Accepts Wire Insulation Diameter Range | 3.3 – 5.1mm, .13in |
Wire Size | 20 – 14AWG, .5 – 2mm² |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
UL File Number | E28476 |
UL Rating | Recognized |
VDE Tested | Yes |
CSA File Number | LR 16455 |
Contact Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type | Locking Lance |
Circuit Application | Power |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Wire/Cable Type | Discrete Wire, Stranded |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Pin & Socket Connectors Pin Contact 20-14 |Amp Te Connectivity 350552-2 | Newark Electronics |
Pin&Socket Connectors PIN CONTACT 20-14 | Rapid Electronics |
UMNL PIN 20-14 AUBR L/P | Farnell |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
UMNL PIN 20-14 AUBR L/P | TE Connectivity 350552-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Universal MATE-N-LOK Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 350552-2?
Additional datasheets, footprints and schematics for 350552-2 are listed on our Part Details page. You can also find images and similar parts to 350552-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350552-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350552-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350552-2 fall under?
The 350552-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350552-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350552-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 350552-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350552-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 350552-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350552-2 often in real-time on the comparison pages.
What if I can't find stock of 350552-2?
You can fill out our help required form which you can use to request a quote for 350552-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.