Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
90
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
13,080
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
13,080
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
13,080
in stock
|
Buy Now | |
Farnell
from US$0.74
|
10,500
in stock
|
Buy Now | |
TE Store
from US$0.53
|
8,463
in stock
|
Buy Now | |
CoreStaff
from US$0.69
|
6,634
in stock
|
Buy Now | |
Heilind Electronics
from US$0.65
|
2,419
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
2,068
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.65
|
564
in stock
|
Buy Now | |
Boersig
from US$0.52
|
29
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
element14
from US$0.56
|
-
|
Buy Now | |
TTI Europe
from US$0.52
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Area Plating Thickness | 50µin, 1.27µm |
---|---|
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Nickel |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Design | Solid |
Contact Current Rating (Max) | 19A |
Wire Contact Termination Area Plating Material | Nickel |
Contact Type | Socket |
Contact Underplating Material | Nickel |
Mating Pin Diameter | .084in, 2.13mm |
Wire Size | 20 – 14AWG, .5 – 2mm² |
Accepts Wire Insulation Diameter Range | .13 – .2in, 3.3 – 5.08mm |
Operating Voltage | 600VAC |
UL File Number | E28476 |
VDE Tested | Yes |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Packaging Method | Reel |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin&Socket Connectors SOCKET CONTACT 20-14 | Rapid Electronics |
TE Connectivity - AMP Power Contact UMNL SOK 20-14 AU/BR L/P | Distrelec |
UMNL SOK 20-14 AU/BR L/P | Farnell |
UMNL SOK 20-14 AU/BR L/P Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Nickel Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Gold Nickel 600 VAC | Connector Contact | Part Number: 350551-7 | Internal Number: 350551-7 | TE Connectivity | TE Store |
Contact, Socket, 20-14Awg, Crimp | Newark Electronics |
Mate-n-Lok,Contact,socket,0.50-2.00mm² | RS |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
UNIV MATE-N-LOK LP, UMNL SOK 20-14 AU/BR L/P | TE Connectivity 350551-7 | RS Americas |
CONTACT, SOCKET, 20-14AWG, CRIMP | element14 |
UMNL SOK 20-14AU-BR L-P | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Universal MATE-N-LOK Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 350551-7?
Additional datasheets, footprints and schematics for 350551-7 are listed on our Part Details page. You can also find images and similar parts to 350551-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350551-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350551-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350551-7 fall under?
The 350551-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350551-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350551-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 350551-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350551-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 350551-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350551-7 often in real-time on the comparison pages.
What if I can't find stock of 350551-7?
You can fill out our help required form which you can use to request a quote for 350551-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.