Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C36497-000,
AMPS-0-0926894-1 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
67,500
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
129,675
in stock
|
Buy Now | |
Boersig
from US$0.11
|
69,695
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
56,032
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
33,724
in stock
|
Buy Now | |
TE Store
from US$0.23
|
20,425
in stock
|
Buy Now | |
Conrad
from US$0.36
|
4,064
in stock
|
Buy Now | |
SOS electronic
from US$0.12
|
2,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.13
|
800
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
440
in stock
|
Buy Now | |
element14
from US$10.36
|
180
in stock
|
Buy Now | |
Newark Electronics
from US$17.68
|
166
in stock
|
Buy Now | |
Farnell
from US$38.16
|
160
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
24
in stock
|
Buy Now | |
Avnet Abacus
-
|
38,000
in stock
|
Buy Now | |
Sorelec
-
|
2,000
in stock
|
Buy Now | |
Compona
-
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Pin |
Contact Base Material | Brass |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Wire Size | .5 – 2.1mm², 20 – 14AWG |
Accepts Wire Insulation Diameter Range | 3.3mm, .13in |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA Rating | Certified |
CSA File Number | LR 16455 |
UL File Number | E28476 |
VDE Tested | Yes |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Packaging Quantity | 2000 |
Packaging Method | Box |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
UNIV.M-N-L.PIN AWG20-14 | TTI Europe |
PIN CONTACTS 20-14 AWG | RS |
Pin&Socket Connectors PIN 20-14 AWG | Rapid Electronics |
Contact | Transfer Multisort Elektronik |
UNIV.M-N-L.PIN Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Pin Tin With | Connector Contact | Part Number: 926894-1 | Internal Number: 926894-1 | Alias Number: AMPS-0-0926894-1 | TE Connectivity | TE Store |
Pin contacts for socket/connector housing. | Conrad |
Contact Uni MATE-N-LOK M Crimp 14-20AWG Tin-plated | SOS electronic |
crimp contact pin for AMP1-480703-0 | Schukat Electronic |
TE Connectivity Crimp pin, 20 AWG-14 AWG, Pre-Tin | Distrelec |
CONTACT, PIN, 20AWG TO 14AWG, CRIMP | element14 |
Contact, Pin, 20-14Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet Abacus |
MATE-N-LOK Series AWG 20-14 Pre-Tin Plated Crimp Terminal Connector Contact | Future Electronics |
Contact, Pin, Universal MATE-N-LOK, 20-14 AWG | TE Connectivity 926894-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Universal MATE-N-LOK Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 3.3mm |
Cable Diameter Min | 1.5mm |
Colour | Tin |
Contact Size | 14 |
Contact Termination | Crimp |
Current Rating | 19A |
Gender | Plug |
Insulation Diameter Max | 3.3mm |
Insulation Diameter Min | 1.5mm |
Material | Brass |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Pack Quantity | 100 |
Voltage Rating VAC | 600V |
Wire Area Size Max | 2.1mm² |
Wire Area Size Min | 0.5mm² |
Wire Size | 20AWG |
Wire Size (AWG) | 20AWG to 14AWG |
Where can I find additional details, specifications and documents for a 926894-1?
Additional datasheets, footprints and schematics for 926894-1 are listed on our Part Details page. You can also find images and similar parts to 926894-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926894-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926894-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926894-1 fall under?
The 926894-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926894-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926894-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926894-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926894-1 have stock available?
Authorised distributors including TTI Europe, Boersig, RS, Rapid Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 926894-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926894-1 often in real-time on the comparison pages.
What if I can't find stock of 926894-1?
You can fill out our help required form which you can use to request a quote for 926894-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.