Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E56015-000,
AMPS-0-0926893-1 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.06
|
4,018
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
314,348
in stock
|
Buy Now | |
element14
from US$0.12
|
314,348
in stock
|
Buy Now | |
Farnell
from US$0.09
|
314,348
in stock
|
Buy Now | |
Boersig
from US$0.07
|
232,040
in stock
|
Buy Now | |
RS
from US$0.12
|
132,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
47,342
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
35,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
23,390
in stock
|
Buy Now | |
TE Store
from US$0.14
|
17,665
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
7,603
in stock
|
Buy Now | |
Conrad
from US$0.20
|
7,060
in stock
|
Buy Now | |
SOS electronic
from US$0.10
|
3,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
340
in stock
|
Buy Now | |
Avnet Abacus
-
|
46,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Retention Within Housing | With |
Contact Design | Split |
Contact Type | Socket |
Contact Mating Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 19A |
Contact Base Material | Brass |
Mating Pin Diameter | .079in, 2.02mm |
Wire Size | .5 – 2.1mm², 20 – 14AWG |
Accepts Wire Insulation Diameter Range | 3.3mm, .13in |
Operating Voltage | 600VAC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL File Number | E28476 |
UL Rating | Recognized |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 2000 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Contact, Socket, 20-14Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 926893-1 | Newark Electronics |
CONTACT, SOCKET, 20-14AWG, CRIMP | element14 |
SOCKET CONTACTS 20-14 AWG | RS |
Contact | Transfer Multisort Elektronik |
UNIV.M-N-L.SOCKET AWG20-14 | TTI Europe |
Pin&Socket Connectors UNIV.M-N-L.SOCKET | Rapid Electronics |
UNIV.M-N-L.SOCKET CONTACT Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Tin 600 VAC | Connector Contact | Part Number: 926893-1 | Internal Number: 926893-1 | Alias Number: AMPS-0-0926893-1 | TE Connectivity | TE Store |
TE Connectivity Crimp socket, 20 AWG-14 AWG, Pre-Tin | Distrelec |
Socket contact for plug/socket connector housing | Conrad |
MATE-N-LOK Series AWG 20-14 Pre-Tin Plated Crimp Terminal Connector Contact | Future Electronics |
Contact Uni MATE-N-LOK F Crimp 14-20AWG Tin-plated | SOS electronic |
Contact SKT Crimp ST Cable Mount Bag | Avnet Abacus |
UNIVERSAL MATE-N-LOK | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Universal MATE-N-LOK Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 3.3mm |
Cable Diameter Min | 1.5mm |
Contact Termination | Crimp |
Current Rating | 19A |
Gender | Receptacle |
Insulation Diameter Max | 3.3mm |
Insulation Diameter Min | 1.5mm |
Material | Brass |
Pack Quantity | 100 |
Voltage Rating VAC | 600V |
Wire Area Size Max | 2.1mm² |
Wire Area Size Min | 0.5mm² |
Wire Size | 20AWG |
Wire Size (AWG) | 20AWG to 14AWG |
Wire Size Range (AWG) | 20 |
Where can I find additional details, specifications and documents for a 926893-1?
Additional datasheets, footprints and schematics for 926893-1 are listed on our Part Details page. You can also find images and similar parts to 926893-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926893-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926893-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926893-1 fall under?
The 926893-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926893-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926893-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926893-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926893-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Boersig and RS have stock available or on a lead time for 926893-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926893-1 often in real-time on the comparison pages.
What if I can't find stock of 926893-1?
You can fill out our help required form which you can use to request a quote for 926893-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.