Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.76
|
No stock
|
Buy Now | |
TE Store
from US$0.64
|
3,124
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
116
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now | |
TTI Europe
from US$0.65
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Brass |
---|---|
Contact Mating Area Plating Thickness | .76µm, 30µin |
Crimp Area Plating Thickness | 30µin, .76µm |
Contact Termination Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Orientation | Straight |
Contact Underplating Material | Nickel |
Contact Design | Split |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 19A |
Wire Contact Termination Area Plating Material | Gold |
Contact Type | Pin |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Gold |
Accepts Wire Insulation Diameter Range | .06 – .13in, 1.52 – 3.3mm |
Wire Size | .5 – 2mm², 20 – 14AWG |
Mating Pin Diameter | .086in, 2.18mm |
Operating Voltage | 600VAC |
CSA File Number | LR 16455 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
VDE Tested | Yes |
CSA Rating | Certified |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
UMNL SPLIT PIN 20-14 AUBR L/P Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Gold 600 VAC | Connector Contact | Part Number: 350705-2 | Internal Number: 350705-2 | TE Connectivity | TE Store |
Contact, Pin, 20-14Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
UNIV MATE-N-LOK LP, UMNL SPLIT PIN 20-14 AUBR L/P | TE Connectivity 350705-2 | RS Americas |
Where can I find additional details, specifications and documents for a 350705-2?
Additional datasheets, footprints and schematics for 350705-2 are listed on our Part Details page. You can also find images and similar parts to 350705-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350705-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350705-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350705-2 fall under?
The 350705-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350705-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350705-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 350705-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350705-2 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 350705-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350705-2 often in real-time on the comparison pages.
What if I can't find stock of 350705-2?
You can fill out our help required form which you can use to request a quote for 350705-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.